The OZ9908AGN-A1-0-TR is a highly integrated Cold Cathode Fluorescent Lamp (CCFL) controller IC from O2Micro, designed for LCD backlight applications. This controller is commonly used in LCD monitors, LCD TVs, and notebook computers, providing efficient and reliable power to CCFL lamps. The integrated protection features and adjustable settings make it a versatile solution for a wide range of display applications.
Applications
- LCD Monitors
- LCD TVs
- Notebook LCD Panels
- Industrial LCD Displays
Features
- High Efficiency: Optimized for efficient power conversion, minimizing energy waste and extending battery life in portable applications.
- CCFL Driver: Specifically designed for driving CCFL lamps, providing stable and reliable operation.
- Integrated Protection: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Short-Circuit Protection (SCP) to protect the device and the CCFL lamp from damage.
- Adjustable Frequency: Allows for fine-tuning of the operating frequency to optimize performance and minimize interference.
- Burst Mode Operation: Supports burst mode operation for improved efficiency at low dimming levels.
- Analog Dimming Control: Provides smooth and linear dimming control for adjusting the brightness of the LCD panel.
- Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter circuit.
Benefits
- Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
- Enhanced Reliability: Integrated protection features ensure stable and reliable operation, reducing the risk of damage and downtime.
- Precise Brightness Control: Analog dimming control allows for precise adjustment of the LCD panel brightness, providing a comfortable viewing experience.
- Simplified Design: Reduces the number of external components required, simplifying the design and reducing the overall cost.
- Robust Protection: Safeguards the device and the CCFL lamp from various fault conditions, ensuring long-term reliability.
Additional Details
The OZ9908AGN-A1-0-TR typically operates with an input voltage range suitable for battery-powered and line-powered applications. The device utilizes PWM (Pulse Width Modulation) to regulate the output voltage and current to the CCFL lamp, ensuring stable operation under varying conditions. The adjustable frequency allows for optimization of the circuit for specific lamp characteristics and operating environments. The integrated protection features, including OVP, OCP, and SCP, are crucial for preventing damage to the device and the CCFL lamp. The burst mode operation improves efficiency at low dimming levels by reducing switching losses. The soft-start function minimizes stress on components during startup. The use of tape and reel packaging (TR) facilitates automated assembly. The OZ9908AGN-A1-0-TR is a versatile and reliable CCFL controller IC designed for a wide range of LCD backlighting applications. The package is typically a small outline package (SOP) for space efficiency.