EN
  • EN
  • DE
  • IT

OZ9902AGN-A2-0-TR

Part No OZ9902AGN-A2-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833207-OZ9902AGN-A2-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ9902AGN-A2-0-TR CAD Model

Description

The OZ9902AGN-A2-0-TR is a Direct Drive backlight controller IC designed for LED backlighting applications, typically found in LCD TVs and monitors. Manufactured by O2Micro, this controller is engineered to provide efficient and reliable power delivery to LED backlight arrays. The 'Direct Drive' architecture implies that the controller directly drives the LED strings without an intermediary DC-DC conversion stage, leading to increased efficiency and simplified design.

Applications:

  • LCD TVs
  • LCD Monitors
  • Large-screen displays
  • Industrial display panels

Features:

  • Direct Drive architecture for high efficiency
  • Multi-channel LED current control
  • PWM dimming control for brightness adjustment
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Open-circuit protection
  • Adaptive voltage control
  • Phase-shift dimming capability

Benefits:

  • High Efficiency: The direct drive architecture minimizes power losses, resulting in higher overall efficiency and reduced heat generation.
  • Precise Brightness Control: PWM dimming provides accurate and smooth brightness adjustment, enhancing the viewing experience.
  • Robust Protection: Comprehensive protection features safeguard the LED backlight system and the controller from damage due to various fault conditions.
  • Simplified Design: The integrated design reduces the need for external components, simplifying the PCB layout and lowering the overall system cost.
  • Reliable Operation: Adaptive voltage control ensures stable and reliable operation under varying input voltage and load conditions.
  • Improved Image Quality: Phase-shift dimming minimizes audible noise and improves image quality by reducing flicker.

Technical Specifications:

The OZ9902AGN-A2-0-TR typically operates with an input voltage range suitable for LCD TV applications, often around 12V or 24V. The number of LED channels supported varies, typically driving multiple strings of LEDs. The PWM dimming frequency is usually adjustable to avoid interference with other system components. The protection thresholds for OVP, OCP, and SCP are precisely calibrated to ensure reliable fault detection. The package type is usually a thermally enhanced package to dissipate heat effectively.

The OZ9902AGN-A2-0-TR offers a high-performance and reliable solution for driving LED backlights in LCD TVs and monitors, delivering a combination of efficiency, protection, and advanced dimming capabilities.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess