EN
  • EN
  • DE

OZ971SN-B1-0-TR

Part No OZ971SN-B1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264874-OZ971SN-B1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ971SN-B1-0-TR CAD Model

Description

The OZ971SN-B1-0-TR is a highly efficient cold cathode fluorescent lamp (CCFL) controller designed for LCD backlighting applications. Manufactured by O2Micro, this integrated circuit is optimized for driving CCFL lamps in various display sizes commonly found in devices such as notebook computers, LCD monitors, and portable media players. It features PWM dimming control for precise brightness adjustment and includes comprehensive protection features for reliable operation. The "-TR" suffix indicates that the component is supplied in tape and reel packaging for automated assembly processes.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Portable Media Players
  • Industrial Displays

Features:

  • High-Efficiency CCFL Control
  • PWM Dimming Control for Accurate Brightness Adjustment
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Adjustable Operating Frequency
  • Soft-Start Function

Benefits:

  • Optimal LCD Backlighting Performance
  • Precise Brightness Control for Enhanced User Experience
  • Increased System Reliability Due to Integrated Protection
  • Reduced Power Consumption
  • Streamlined Manufacturing Process

Additional Details:

The OZ971SN-B1-0-TR uses a push-pull or half-bridge topology to efficiently drive the CCFL lamp. The integrated PWM dimming control provides precise adjustment of the lamp brightness, optimizing the viewing experience under various ambient lighting conditions. The built-in protection features, including over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), safeguard the IC and CCFL lamp from potential damage. The adjustable operating frequency allows for optimization of the inverter circuit based on specific lamp characteristics and application requirements. The soft-start function minimizes stress on components during startup, increasing overall system reliability. The 'B1-0' likely designates a specific revision or configuration of the OZ971SN. The tape and reel packaging (TR) facilitates automated assembly, suitable for high-volume production environments. This controller provides a robust and efficient solution for CCFL backlighting in diverse LCD display applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,933 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess