Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264805-OZ960G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ960G CAD Model

Description

The OZ960G is a controller IC designed for driving Cold Cathode Fluorescent Lamps (CCFLs) used in LCD backlighting applications. This integrated circuit, manufactured by O2Micro, is typically found in LCD monitors and televisions, where it regulates the power supplied to the CCFLs to provide consistent and efficient backlighting. The OZ960G incorporates a number of features to optimize performance, protect the system, and extend the life of the CCFL lamps.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Displays
  • Industrial LCD Panels

Features

  • PWM Dimming Control: Offers precise brightness control of the LCD panel.
  • Integrated Open Lamp Protection: Protects the inverter circuit from damage in the event of an open lamp condition.
  • Overvoltage Protection: Prevents damage from excessive voltage levels.
  • Overcurrent Protection: Limits current flow to prevent damage from short circuits or excessive load.
  • Soft Start Function: Gradually ramps up the voltage to the CCFLs to minimize stress and extend lamp life.
  • Frequency Adjustment: Allows for fine-tuning of the operating frequency to optimize inverter efficiency and lamp performance.

Benefits

  • Enhanced Display Quality: Provides stable and consistent backlighting for improved image clarity and color accuracy.
  • Extended Lamp Life: Incorporates features to reduce stress on the CCFL lamps, leading to a longer lifespan.
  • Improved System Reliability: Protection features prevent damage from common fault conditions, ensuring reliable operation.
  • Reduced Power Consumption: Optimizes energy efficiency to minimize power consumption and heat generation.
  • Simplified Design: Integration of multiple functions into a single chip simplifies the design process and reduces component count.

The OZ960G operates by generating a high-frequency AC voltage to drive the CCFL lamps. It employs pulse-width modulation (PWM) to control the brightness of the lamps, allowing for a wide range of dimming levels. The integrated protection features, such as open-lamp protection, overvoltage protection, and overcurrent protection, safeguard the inverter circuit from damage in the event of a fault condition. The soft-start function gradually increases the voltage applied to the lamps during startup, minimizing stress and extending their lifespan. The device is typically used in conjunction with a transformer and other external components to form a complete CCFL backlight inverter circuit. It is available in a small outline package (SOP) suitable for compact applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ECAD model for N0JE337M006RWJ
NVIDIA
Need more? Email Us
ECAD model for N12E-GTX-A1
NVIDIA
Need more? Email Us
ECAD model for N13P-GT-A1
NVIDIA
Need more? Email Us
ECAD model for N11M-PT1-S-B1
NVIDIA
Need more? Email Us
ECAD model for N11M-PT2-S-B1
Samsung
Need more? Email Us
ECAD model for N3YDYMT
STMicroelectronics
Need more? Email Us
ECAD model for N1NB80
NIKO-SEM
Lowest to $3.0128
ECAD model for N2576SG
Samsung
Need more? Email Us
ECAD model for N3GRFMA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9080 $66.7800
85+ $1.5653 $133.0505
130+ $1.5161 $197.0930
180+ $1.4670 $264.0600
230+ $1.4190 $326.3700
310+ $1.2716 $394.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,850 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention