EN
  • EN
  • DE

OZ8604GN-C3-0

Part No OZ8604GN-C3-0
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264759-OZ8604GN-C3-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8604GN-C3-0 CAD Model

Description

The OZ8604GN-C3-0 is a battery charging management IC from O2Micro, designed for Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Po) batteries commonly found in portable electronic devices. This IC is designed to optimize the charging process, ensuring the battery charges safely and efficiently. The “-C3-0” suffix likely represents a specific configuration or revision of the device.

Applications:

  • Smartphones: Power management and battery charging.
  • Tablets: Providing regulated charging for Li-Ion/Li-Po batteries.
  • Portable Media Players: Efficiently managing battery charging cycles.
  • Digital Cameras: Ensuring safe and reliable battery charging.
  • Handheld Gaming Devices: Optimizing charging for extended gameplay.

Features:

  • Constant Current/Constant Voltage (CC/CV) Charging: Optimal charging profile for Li-Ion/Li-Po batteries.
  • Integrated Power MOSFET: Reduces external component requirements.
  • Input Over-Voltage Protection (OVP): Protects the IC from excessive input voltage.
  • Battery Over-Voltage Protection (OVP): Prevents overcharging of the battery.
  • Over-Current Protection (OCP): Limits the charging current to prevent damage.
  • Thermal Shutdown Protection: Protects the IC from overheating conditions.
  • Charge Status Indication: Provides visual or digital feedback on charging progress.
  • Low Dropout (LDO) Regulator: Efficiently supplies power to internal circuitry.

Benefits:

  • Faster Charging Times: Optimizes charging algorithms to reduce charging duration.
  • Extended Battery Life: Provides safe and efficient charging practices to prolong battery lifespan.
  • Enhanced Safety: Comprehensive protection features safeguard against potential battery damage.
  • Reduced System Cost: Integrated components minimize the bill of materials.
  • Simplified Design: Streamlines the implementation of battery charging circuits.

Additional Details:

The OZ8604GN-C3-0 employs a Constant Current/Constant Voltage (CC/CV) charging algorithm, which is standard for safely and efficiently charging Li-Ion and Li-Po batteries. The integrated power MOSFET minimizes the need for external switching components. Key protection features, including Input Over-Voltage Protection, Battery Over-Voltage Protection, Over-Current Protection, and Thermal Shutdown Protection, enhance the safety and reliability of the charging process. The charge status indication provides real-time feedback on charging progress. The low dropout (LDO) regulator improves overall power efficiency by minimizing voltage drops and heat dissipation. Its design is optimized for portable devices where space and power efficiency are critical considerations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess