EN
  • EN
  • DE

OZ8390ESLN

Part No OZ8390ESLN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264752-OZ8390ESLN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8390ESLN CAD Model

Description

The OZ8390ESLN is a highly integrated battery management and power management IC (PMIC) from O2Micro. It is designed for use in a variety of portable devices, including laptops, tablets, and power banks. This chip is responsible for controlling battery charging and discharging, as well as providing various regulated voltage rails for the system.

Applications:

  • Laptops: Powering and managing battery functions.
  • Tablets: Providing efficient power distribution.
  • Power Banks: Controlling charging and discharging processes.
  • Portable Media Players: Battery management and power regulation.
  • Handheld Gaming Consoles: Efficient power delivery to various components.

Features:

  • Integrated Battery Charger: Supports various battery chemistries, including Li-ion and Li-polymer.
  • Multiple DC-DC Converters: Provides regulated voltage rails for different system components.
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the device against short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage.
  • I2C Interface: Allows for communication and control by the host system.
  • Fuel Gauging: Provides accurate battery capacity information.

Benefits:

  • Extended Battery Life: Optimizes battery charging and discharging for maximum runtime.
  • Improved System Stability: Provides stable and regulated voltage rails.
  • Enhanced Safety: Includes multiple protection features to prevent damage.
  • Reduced Component Count: Integrates multiple functions into a single chip.
  • Simplified System Design: Easier to design and implement power management solutions.

Additional Details:

The OZ8390ESLN typically includes features like input voltage regulation, boost converters for generating higher voltages, and buck converters for generating lower voltages. It's designed to operate efficiently, minimizing power loss and heat generation. The I2C interface allows the host system to monitor battery status, control charging parameters, and configure various settings. Furthermore, its compact package allows for integration into space-constrained applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,345 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess