EN
  • EN
  • DE

OZ826LN

Part No OZ826LN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264738-OZ826LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ826LN CAD Model

Description

The OZ826LN is a backlight controller designed for LCD panels. It's engineered to efficiently control the backlight, contributing to optimal display performance and power saving. It is a highly integrated and efficient solution for driving CCFL (Cold Cathode Fluorescent Lamp) backlights in LCD displays.

Applications:

  • LCD TVs
  • LCD monitors
  • Notebook displays
  • Industrial displays

Features:

  • PWM dimming control for brightness adjustment
  • Integrated gate drivers
  • Over-voltage protection
  • Over-current protection
  • Short-circuit protection
  • Thermal shutdown protection
  • Open-lamp detection and protection

Benefits:

  • Improved display quality
  • Increased energy efficiency
  • Enhanced system reliability
  • Simplified design

Additional Details:

The OZ826LN controller uses PWM control to accurately adjust brightness, allowing for a wider dimming range and improved contrast ratio. Integrated gate drivers reduce the need for external components and simplify the design. Protection features safeguard the IC and the LCD panel. The open-lamp detection and protection function protects the inverter circuit from damage due to an open or disconnected lamp. It is a highly integrated solution, reducing the number of external components required and simplifying the design process. The OZ826LN is designed to be compatible with a wide range of LCD panel sizes and resolutions. The device integrates protection features to ensure reliable operation and prevent damage to the display. These features include over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and thermal shutdown protection (TSD). Additionally, the OZ826LN incorporates an open-lamp detection and protection mechanism that shuts down the inverter in the event of a disconnected or failed lamp, preventing potential damage to the circuit.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess