EN
  • EN
  • DE

OZ824LN-B1-0

Part No OZ824LN-B1-0
Manufacturer O2MICRO
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166081-OZ824LN-B1-0
Categories Custom Parts
Manufacturer O2MICRO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ824LN-B1-0 CAD Model

Description

The OZ824LN-B1-0 is an integrated circuit manufactured by O2Micro. It is typically used as a backlight controller for LCD panels.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Portable Media Players
  • Any display utilizing LED backlight technology

Features

  • LED backlight controller
  • High efficiency DC-DC converter
  • PWM dimming control
  • Over-voltage protection
  • Over-current protection
  • Short-circuit protection

Benefits

  • Provides efficient and stable power to LED backlights
  • Enables precise brightness control through PWM dimming
  • Protects the LED backlight and other components from damage due to over-voltage, over-current, and short-circuits
  • Improves display quality and reduces power consumption

Technical Specifications

The OZ824LN-B1-0 typically features:

  • Input Voltage Range: A specific voltage range depending on the application.
  • Output Voltage Range: Voltage range appropriate for driving LED strings.
  • Switching Frequency: The operating frequency of the DC-DC converter.
  • PWM Dimming Frequency: The frequency used for PWM dimming control.
  • Protection Features: Details on over-voltage, over-current, and short-circuit protection thresholds.
  • Operating Temperature Range: The range of ambient temperatures within which the device is guaranteed to operate.

Refer to the O2Micro datasheet for detailed specifications and application circuit examples for the OZ824LN-B1-0.

You May Also Be Interested in

Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess