The OZ8118GN-A1-0-TR is a highly integrated backlight controller manufactured by O2Micro. It's designed to efficiently power and control the backlight LEDs in LCD panels, commonly found in notebooks, monitors, and TVs. This controller incorporates advanced features to optimize power efficiency and ensure stable operation across a wide range of operating conditions.
Applications:
- Notebook LCD Panels
- Monitor LCD Panels
- LCD TVs
- Portable DVD Players
Features:
- High Efficiency DC-DC Converter: Ensures minimal power loss during voltage conversion, leading to extended battery life in portable devices.
- Integrated PWM Dimming Controller: Allows for precise brightness control of the backlight LEDs, enhancing display quality and user experience.
- Over-Voltage Protection (OVP): Protects the backlight LEDs from damage caused by excessive voltage, ensuring long-term reliability.
- Under-Voltage Lockout (UVLO): Prevents the controller from operating when the input voltage is too low, safeguarding the LEDs from damage.
- Over-Temperature Protection (OTP): Shuts down the controller in the event of overheating, preventing damage to both the controller and the backlight LEDs.
- Short Circuit Protection (SCP): Protects the controller and the LEDs from damage caused by short circuits.
- Soft-Start Function: Gradually increases the voltage and current to the backlight LEDs during startup, preventing inrush currents and extending LED lifespan.
Benefits:
- Improved Power Efficiency: Minimizes power consumption, leading to longer battery life in portable devices and reduced energy costs in stationary applications.
- Enhanced Display Quality: Precise PWM dimming control allows for optimal brightness and contrast, enhancing the viewing experience.
- Increased Reliability: Comprehensive protection features safeguard the controller and backlight LEDs from damage, ensuring long-term reliable operation.
- Simplified Design: High level of integration reduces the number of external components required, simplifying the design process and reducing overall system cost.
- Compact Size: Small footprint allows for integration into space-constrained applications.
Additional Details:
The OZ8118GN-A1-0-TR typically operates with a wide input voltage range, making it suitable for various power supply configurations. The switching frequency is optimized to balance efficiency and EMI performance. The device is available in a compact package, suitable for surface mount assembly. Proper thermal management is crucial for optimal performance and longevity; consult the datasheet for thermal design considerations. The datasheet also provides detailed information on the various protection features and dimming control options.