EN
  • EN
  • DE

XC7SET86GW

Part No XC7SET86GW
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description High-speed Si-gate CMOS device, 2-input EXCLUSIVE-OR function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1281853-XC7SET86GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC7SET86GW CAD Model

Description

The XC7SET86GW from NXP Semiconductors is a cutting-edge logic device that epitomizes the perfect blend of performance, power efficiency, and design flexibility. This product is part of the renowned 74 series logic devices, specifically the 74HC/HCT family, known for their high-speed CMOS technology.

Key Features

  • High-Speed Performance: The XC7SET86GW operates at a voltage range of 2V to 6V, enabling high-speed functionality which is essential for modern digital circuits.
  • Low Power Consumption: Designed with CMOS technology, it ensures low power dissipation, making it suitable for battery-operated devices and energy-efficient applications.
  • Logic Type: It is an exclusive OR gate, which is a fundamental component in digital circuitry used for creating more complex logic functions.
  • Packaging: The device is available in a leadless 14-pin TSSOP package, which is ideal for space-constrained applications.
  • Temperature Range: It can operate within an industrial temperature range, making it reliable in various environments.
  • Compatibility: The logic level compatibility with TTL (Transistor-Transistor Logic) levels allows for easy integration with existing digital systems.

Applications

The versatility of the XC7SET86GW makes it suitable for a wide range of applications, including:

  • Computing systems
  • Data processing
  • Telecommunications
  • Signal processing
  • Control systems
  • Embedded systems

Reliability and Quality

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The XC7SET86GW is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry.

Conclusion

With its high-speed operation, low power consumption, and robust packaging, the XC7SET86GW from NXP is an excellent choice for designers looking to implement efficient and reliable logic functions in their digital systems. Its compatibility with TTL levels and broad operating temperature range further enhance its adaptability to various applications, affirming its position as a valuable component in the electronics market.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6544 $58.4704
39+ $2.9984 $116.9376
60+ $2.9048 $174.2880
83+ $2.8113 $233.3379
107+ $2.7177 $290.7939
143+ $2.4359 $348.3337
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess