The NXP VWS22100-4ES is a state-of-the-art semiconductor device designed for high-performance wireless communication applications. This product is part of NXP's commitment to providing innovative solutions that meet the evolving demands of the electronics market. The VWS22100-4ES is particularly suitable for RF power amplifiers, which are critical components in wireless infrastructure, and its robust design ensures reliability and longevity in harsh operating conditions.
Key Features
- High Efficiency: The VWS22100-4ES offers excellent power efficiency, which is crucial for reducing operational costs and managing thermal budgets in high-power systems.
- Wide Frequency Range: Engineered to operate effectively across a broad frequency spectrum, this device is versatile and can be used in various communication bands.
- Durability: Manufactured with high-quality materials, the VWS22100-4ES is built to withstand the rigors of continuous operation in industrial environments.
- Advanced Technology: Incorporating NXP's latest semiconductor technologies, this product delivers superior performance and is at the forefront of RF power amplification.
Applications
The VWS22100-4ES is ideal for a range of applications, including but not limited to:
- Base station transceivers for mobile networks
- Broadcast transmitters
- Industrial, scientific, and medical (ISM) applications
- High-power RF test equipment
Technical Specifications
| Parameter |
Value |
| Frequency Range |
DC to 2200 MHz |
| Output Power |
100W (CW) |
| Supply Voltage |
28V |
| Gain |
17 dB typical |
| Efficiency |
Up to 70% |
Quality and Support
NXP is known for its commitment to quality and customer support. The VWS22100-4ES is backed by comprehensive technical documentation, application notes, and a dedicated support team to assist with integration and optimization for specific use cases.