EN
  • EN
  • DE

VP21121-4/SPFQ208/TR

Part No VP21121-4/SPFQ208/TR
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 399069-VP21121-4/SPFQ208/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP21121-4/SPFQ208/TR CAD Model

Description

Introducing the VP21121-4/SPFQ208/TR from NXP

The VP21121-4/SPFQ208/TR is a state-of-the-art semiconductor product from NXP Semiconductors, a leader in the industry known for its innovative and reliable solutions. This particular component is designed to cater to the rigorous demands of modern electronic systems, offering a perfect blend of performance, power efficiency, and durability.

Key Features

  • Advanced Technology: The VP21121-4/SPFQ208/TR is built using cutting-edge technology that ensures high-speed operation and minimal power loss, making it suitable for high-performance applications.
  • Compact Form Factor: With its SPFQ208 packaging, this product is designed to be space-efficient, allowing for a more compact board design and making it ideal for applications where space is at a premium.
  • High Reliability: NXP's commitment to quality means that the VP21121-4/SPFQ208/TR is manufactured to the highest standards, ensuring that it performs reliably even under strenuous conditions.
  • Temperature Resilience: This component is designed to withstand a wide range of operating temperatures, providing stable performance across various environments.

Applications

The VP21121-4/SPFQ208/TR is versatile and can be used in a multitude of applications, including but not limited to:

  • High-speed computing systems
  • Advanced communication platforms
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Product Specifications

The VP21121-4/SPFQ208/TR boasts an impressive set of specifications that underscore its capabilities:

  • Manufacturer: NXP Semiconductors
  • Part Number: VP21121-4/SPFQ208/TR
  • Package: SPFQ208
  • Quality Grade: High reliability and industry-grade
  • Operating Temperature Range: Specified by manufacturer

Whether you are designing a new system or upgrading an existing one, the VP21121-4/SPFQ208/TR from NXP is an excellent choice that will not disappoint. Its robustness, combined with NXP's reputation for excellence, ensures that your projects will benefit from the best components available on the market.

Ordering Information

The VP21121-4/SPFQ208/TR is available for order now. For detailed information on pricing, availability, and shipping, please contact NXP's authorized distributors or visit the NXP website.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess