EN
  • EN
  • DE

UJA1167ATK/X/0Z

Part No UJA1167ATK/X/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14HVSON / 1/1 Transceiver CAN 14-HVSON (3x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 800 mV
Data Rate 5Mbps
Voltage - Supply 3V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number UJA1167
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 568-UJA1167ATK/X/0ZCT,568-UJA1167ATK/X/0ZDKR,935351798431,568-UJA1167ATK/X/0ZTR
Standard Package 6,000
Win Source Part Number 1000733-UJA1167ATK/X/0Z
Ultra Librarian 3D Model Ultra Librarian UJA1167ATK/X/0Z CAD Model

Description

The NXP UJA1167ATK/X/0Z is a state-of-the-art System Basis Chip (SBC) designed to provide a compact and efficient solution for networking applications within the automotive sector. This mini high-speed Controller Area Network (CAN) SBC is part of NXP's renowned family of automotive products, offering a robust interface for CAN communication with an emphasis on low power consumption and high-speed data transfer.

Key Features

  • Integrated CAN Transceiver: The UJA1167ATK/X/0Z features a high-speed CAN transceiver that complies with the ISO 11898-2 standard, ensuring reliable communication at data rates of up to 1 Mbps.
  • Voltage Regulator: An onboard voltage regulator provides a stabilized supply to the microcontroller and other peripherals, contributing to the overall reliability of the system.
  • Watchdog Timer: A watchdog timer enhances system safety by monitoring the system's operation and resetting it in case of a malfunction.
  • Low Power Modes: The device supports various low power modes, including a Sleep mode and a Standby mode, which help to minimize power consumption when the CAN network is idle.
  • Protection Features: The UJA1167ATK/X/0Z is equipped with extensive protection features against overvoltage, undervoltage, and overtemperature, ensuring the chip's resilience in harsh automotive environments.
  • Fail-Safe Operation: In the event of system failures, the chip has fail-safe features that ensure safe operation and prevent data corruption.

Applications

The NXP UJA1167ATK/X/0Z is ideal for a wide range of automotive applications, including:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control modules
  • Advanced driver-assistance systems (ADAS)

With its robust design and advanced features, the NXP UJA1167ATK/X/0Z System Basis Chip is a reliable choice for designers looking to implement high-speed CAN communication in automotive environments where space is at a premium and power efficiency is crucial.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2455 $55.4730
14+ $7.5860 $106.2040
21+ $7.3490 $154.3290
29+ $7.1119 $206.2451
37+ $6.8748 $254.3676
49+ $6.1637 $302.0213
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess