Product Overview: NXP UJA1135HW/5V0Y System Basis Chip
The NXP UJA1135HW/5V0Y is a versatile and robust System Basis Chip (SBC) designed to support automotive applications requiring a secure and reliable interface between the vehicle's microcontroller and its peripherals. This high-performance SBC integrates a variety of features to ensure seamless operation of automotive electronic systems.
Key Features
- High-Voltage Capability: The UJA1135HW/5V0Y is designed to withstand the harsh electrical environments typical in automotive applications, with a wide operating voltage range that ensures stability and reliability.
- Integrated CAN Transceiver: The chip includes a high-speed CAN transceiver that complies with the ISO 11898-2 standard, facilitating communication with other in-vehicle networks without the need for additional components.
- Smart Power Control: With its intelligent power management system, the SBC provides controlled power supply for the microcontroller and other peripherals, enhancing energy efficiency and reducing overall power consumption.
- Watchdog and Fail-Safe Mechanisms: A built-in watchdog timer and fail-safe features ensure continuous monitoring of system integrity, triggering protective actions in case of any anomalies.
Applications
The UJA1135HW/5V0Y is ideal for a wide array of automotive applications, including but not limited to:
- Body control modules
- Gateway modules
- Powertrain systems
- Advanced driver-assistance systems (ADAS)
Technical Specifications
- Supply Voltage Range: 5.5V to 27V
- Operating Temperature Range: -40°C to +125°C
- Package: HVQFN40 (6x6 mm)
The NXP UJA1135HW/5V0Y System Basis Chip is a powerful solution for automotive designers seeking to streamline their vehicle electronic systems. Its integration of multiple functions into a single chip not only simplifies the design process but also helps to reduce costs and improve overall system reliability.