EN
  • EN
  • DE

UJA1078ATW/5V0

Part No UJA1078ATW/5V0
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841334-UJA1078ATW/5V0
Ultra Librarian 3D Model Ultra Librarian UJA1078ATW/5V0 CAD Model

Description

The UJA1078ATW/5V0 is a robust System Basis Chip (SBC) from NXP Semiconductors designed to support the power supply and the CAN (Controller Area Network) communication of microcontroller-based automotive applications. This high-integration solution is tailored for low-power and space-constrained applications where a reliable power supply management and CAN communication interface are essential.

Key Features:

  • Integrated Power Management: The device provides a 5V voltage regulator with various operating modes, enhancing the efficiency of the power supply and extending the life of the battery.
  • CAN Transceiver: Incorporates a high-speed CAN transceiver that complies with the ISO 11898-2:2016 standard, ensuring reliable data transmission even in harsh automotive environments.
  • Watchdog Timer: A built-in window watchdog timer improves system safety by monitoring the proper operation of the microcontroller.
  • Fail-Safe Outputs: Multiple fail-safe outputs are available to control external components, adding an extra layer of safety to the system.
  • Temperature Protection: Features over-temperature protection, which safeguards the chip against thermal damage.
  • Low Standby Current: The device is engineered for low standby current, making it ideal for battery-powered applications where power conservation is critical.

Applications:

The UJA1078ATW/5V0 is versatile and can be used in a variety of automotive applications, including body control modules, gateway modules, and various sensor interfaces. Its robust design also makes it suitable for industrial applications that require reliable CAN communication and power management.

Package and Quality:

Housed in a HTSSOP24 package, the UJA1078ATW/5V0 is designed for ease of PCB layout and space-saving considerations. NXP's commitment to quality ensures that this SBC meets the stringent requirements of the automotive industry, making it a reliable choice for designers and engineers aiming for high-performance automotive systems.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3098 $63.0980
23+ $5.1779 $119.0917
35+ $5.0162 $175.5670
48+ $4.8545 $233.0160
62+ $4.6928 $290.9536
83+ $4.2065 $349.1395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess