EN
  • EN
  • DE

UJA1065TW/5V0/C/T

Part No UJA1065TW/5V0/C/T
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC CAN/LIN FAIL-SAFE HS 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Automotive Networking
Supply Voltage - Operating 5.5 V to 52 V
Case / Package 32-HTSSOP
Mounting Surface Mount
Win Source Part Number 053142-UJA1065TW/5V0/C/T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UJA1065TW/5V0/C/T CAD Model

Description

NXP UJA1065TW/5V0/C/T System Basis Chip

The NXP UJA1065TW/5V0/C/T is a high-performance system basis chip (SBC) designed to support the power supply and the CAN (Controller Area Network) communication needs of modern automotive applications. This advanced chip incorporates a number of features that make it suitable for a wide range of automotive environments, providing both robustness and versatility.

Key Features

  • Integrated CAN Transceiver: The UJA1065TW/5V0/C/T features a high-speed CAN transceiver that complies with the ISO 11898-2 standard, ensuring reliable communication in vehicle networks.
  • Voltage Regulator: An onboard 5V voltage regulator with various current capabilities is available to power microcontrollers and other peripherals, contributing to a reduced component count and system cost.
  • Watchdog Timer: A watchdog timer is included to monitor system functionality and reset the microcontroller in case of system failures or anomalies.
  • Fail-Safe Operation: The chip is designed for fail-safe operation, featuring a battery-related under-voltage detection and a thermal protection circuit to safeguard against over-temperature conditions.
  • Flexible Power Modes: It supports various power modes including Sleep, Standby, and Normal operation, allowing for efficient power management within the vehicle's electronic system.

Applications

The UJA1065TW/5V0/C/T is particularly well-suited for use in automotive applications that require a reliable power supply and CAN communication interface. These include, but are not limited to:

  • Body control modules
  • Gateway modules
  • Instrument clusters
  • Chassis control modules

Quality and Reliability

NXP's commitment to quality and reliability is evident in the UJA1065TW/5V0/C/T, which is designed to meet the stringent requirements of the automotive industry. The device is available in a robust HVQFN40 package, ensuring durability and long-term performance even in harsh automotive environments.

With its combination of power supply, CAN interface, and protective features, the NXP UJA1065TW/5V0/C/T system basis chip is an essential component for automotive developers looking to create reliable and efficient electronic systems within vehicles.

You May Also Be Interested in

HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess