EN
  • EN
  • DE

UJA1065/5V

Part No UJA1065/5V
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 398934-UJA1065/5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UJA1065/5V CAD Model

Description

Introducing the NXP UJA1065 SBC for Automotive Applications

The NXP UJA1065 is a robust System Basis Chip (SBC) designed to provide a secure and efficient power supply and communication interface for automotive control units. This integrated circuit is specifically tailored for use in vehicles, offering a range of features that make it an ideal choice for applications that demand high reliability and performance under challenging conditions.

Key Features of the UJA1065/5V:

  • High-Integration SBC: The UJA1065 integrates a CAN transceiver, voltage regulator, watchdog, and a high-speed CAN controller that supports the CAN FD protocol, providing a compact solution that reduces board space and system complexity.
  • 5V Power Supply: Equipped with a 5V voltage regulator capable of supplying a 70 mA output current, the UJA1065 is designed to power a microcontroller and other peripherals, ensuring stable operation even during fluctuations in the vehicle's electrical system.
  • Multiple Operating Modes: To conserve energy, the UJA1065 features various operating modes, including Normal, Standby, and Sleep modes, allowing for efficient power management based on the system's activity.
  • Watchdog Timer: A built-in window watchdog with an independent clock source ensures that the system operates correctly, providing an additional layer of reliability by monitoring the microcontroller's functionality.
  • Fail-Safe Operation: The device includes several fail-safe features such as undervoltage detection, overtemperature protection, and a CAN bus failure management system, helping to maintain safe operation in the event of system faults.
  • Flexible Configuration: The UJA1065 can be configured via software, allowing for customization to meet specific application requirements, including the configuration of the watchdog timer and fail-safe functionalities.
  • Automotive-Qualified: As an AEC-Q100 qualified device, the UJA1065 meets the stringent requirements of the automotive industry, ensuring reliability and performance in a wide temperature range and under various environmental conditions.

The UJA1065/5V from NXP is an excellent choice for automotive engineers looking to streamline their designs with a reliable, feature-rich SBC. Whether it's used in powertrain systems, body control modules, or advanced driver-assistance systems (ADAS), the UJA1065 provides the necessary functionalities to support complex automotive applications, while ensuring safety and efficiency on the road.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess