EN
  • EN
  • DE

UDA1380HN/N2,118

Part No UDA1380HN/N2,118
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC AUDIO CODEC MINIDISC 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 97 / 97
Analog Supply Voltage 2.4 V to 3.6 V
Digital Supply Voltage 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 107284-UDA1380HN/N2,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1380HN/N2,118 CAD Model

Description

Introducing the UDA1380HN/N2,118 Stereo Audio Codec from NXP

The UDA1380HN/N2,118 is a high-performance, low-power stereo audio codec designed by NXP Semiconductors, a leader in the electronics industry. This versatile integrated circuit is engineered to provide a high-quality audio experience for a wide range of consumer electronics applications, from MP3 players to sound systems and multimedia devices.

Key Features

  • High-Quality Audio Performance: The UDA1380HN/N2,118 delivers superior sound quality with its 24-bit audio processing capabilities, ensuring a crisp and clear audio output for an immersive listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates with minimal power draw, making it ideal for portable and battery-operated devices.
  • Multiple Audio Interfaces: It supports I2S and LSB-justified audio data interfaces, providing flexibility in system design and ease of integration with a variety of microcontrollers and DSPs.
  • Adjustable Sample Rates: The device can handle sample rates from 8 kHz up to 48 kHz, catering to standard audio playback as well as demanding multimedia applications.
  • Integrated PLL: The built-in phase-locked loop (PLL) circuitry allows for a stable clocking system that does not require an external crystal, simplifying the overall design.

Advanced Functionality

The UDA1380HN/N2,118 is equipped with an array of features to enhance its performance. It includes programmable gain amplifiers, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a variety of sound enhancement technologies like bass boost, treble, and equalizer controls. These features allow for extensive customization of the audio output to suit the specific needs of the application.

Compact and Robust Design

The codec comes in a compact HVQFN32 package, which not only saves space on the PCB but also offers robustness for products that may encounter harsh environments. Its small footprint makes it an excellent choice for sleek, modern designs where space is at a premium.

Applications

With its versatile capabilities, the UDA1380HN/N2,118 is suitable for a variety of applications, including:

  • Portable audio devices
  • Home audio systems
  • Car audio systems
  • Soundbars and smart speakers
  • Audio interfaces and sound cards

In summary, the UDA1380HN/N2,118 from NXP is a sophisticated audio codec that offers excellent sound quality, power efficiency, and a compact design, making it an ideal choice for developers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess