The NXP UDA1350AH/N2 is a versatile, high-performance audio codec designed to deliver exceptional sound quality in a wide range of applications. This powerful integrated circuit is ideal for use in multimedia systems, portable audio devices, and other consumer electronics that require audio playback and recording capabilities.
Key Features
- High-Quality Audio: The UDA1350AH/N2 supports a 24-bit data format and a sampling rate up to 96 kHz, ensuring high-fidelity audio reproduction and recording.
- Multiple Audio Interfaces: It features I2S, LSB-justified, and MSB-justified audio interfaces, providing flexibility for integration with various microcontrollers and DSPs.
- Integrated Filters: On-chip digital de-emphasis, mute function, and programmable filters allow for fine-tuning of the audio output.
- Low Power Consumption: Designed for portable devices, the UDA1350AH/N2 offers a low-power standby mode to conserve battery life.
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Sampling Rate |
Up to 96 kHz |
| Audio Interfaces |
I2S, LSB, MSB |
| Supply Voltage |
2.7V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
Applications
The UDA1350AH/N2's flexibility and high-quality audio output make it suitable for a variety of applications, including:
- Portable Audio Players
- MP3 Players
- Multimedia Phones and Tablets
- Home Audio Systems
- Car Audio Systems
With its combination of performance, flexibility, and low power consumption, the NXP UDA1350AH/N2 stands out as a top choice for developers and manufacturers looking to enhance their audio solutions. Whether you're designing a high-end home entertainment system or a compact portable device, the UDA1350AH/N2 offers the features and quality you need to create an outstanding audio experience for your users.