EN
  • EN
  • DE

UBA2006T/N3

Part No UBA2006T/N3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 385332-UBA2006T/N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2006T/N3 CAD Model

Description

The UBA2006T/N3 is a versatile high voltage Integrated Circuit (IC) half-bridge driver manufactured by NXP Semiconductors, designed to efficiently control and drive high voltage N-channel MOSFETs or IGBTs. This robust IC is tailored for a variety of applications, including switch-mode power supplies, motor control, and DC-AC converters.

Key Features

  • High Voltage Capability: The UBA2006T/N3 can handle supply voltages up to 600V, making it suitable for driving power transistors in high voltage applications.
  • Integrated Bootstrap Diode: An internal bootstrap diode is provided to facilitate the high-side gate drive with minimal external components.
  • High Current Drive: This IC can provide high peak current drive capabilities of up to 250 mA for the high-side and low-side drivers, ensuring reliable switching of connected power devices.
  • Independent High-Side and Low-Side Drivers: The separate high-side and low-side driver channels allow for flexible control strategies, including non-overlapping drive signals to prevent shoot-through.
  • Under-Voltage Lockout (UVLO): The UBA2006T/N3 features under-voltage lockout protection that prevents the IC from operating at insufficient voltages, which could otherwise lead to inefficient switching and potential damage to the power devices.
  • Extended Temperature Range: It operates over an extended temperature range from -40°C to +150°C, suitable for harsh environments.
  • DIP-8 Package: The device comes in a DIP-8 package, which is easy to handle and suitable for through-hole mounting, providing a robust mechanical and electrical connection.

Applications

The UBA2006T/N3's high voltage capabilities and robust performance make it ideal for a wide range of applications, such as:

  • Resonant converters
  • Brushed and brushless DC motor drives
  • AC-DC power supplies
  • Lighting systems including LED drivers
  • Inductive heating cookers

With its combination of high voltage operation, high current drive, and integrated protection features, the UBA2006T/N3 from NXP is a reliable and efficient solution for driving power transistors in complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess