The NXP UAA3515HL/C1 is a state-of-the-art integrated circuit designed for advanced radio frequency identification (RFID) applications. This high-performance product is tailored to meet the demands of a wide range of industries, including logistics, retail, and security, offering a seamless solution for tracking, authentication, and data management.
Key Features
- High-frequency Operation: The UAA3515HL/C1 operates at 13.56 MHz, which is ideal for near-field communication (NFC) and ensures reliable performance in proximity-based applications.
- Enhanced Security: With advanced encryption and authentication protocols, this product provides secure communication channels, protecting sensitive data against unauthorized access.
- Multi-protocol Support: It supports a variety of RFID standards, including ISO/IEC 14443 A/B and ISO/IEC 15693, ensuring compatibility with a broad range of RFID systems.
- Low Power Consumption: Designed with energy efficiency in mind, the UAA3515HL/C1 minimizes power usage, making it suitable for battery-operated devices and sustainable applications.
- Compact Form Factor: The small footprint of the UAA3515HL/C1 allows for easy integration into space-constrained designs, enabling versatility in product development.
Applications
The versatility of the NXP UAA3515HL/C1 makes it an ideal choice for a variety of applications, including:
- Smart cards and e-passports
- Access control systems
- Contactless payment terminals
- Inventory and asset management systems
- Supply chain tracking solutions
Technical Specifications
For developers and engineers, the UAA3515HL/C1 presents a robust set of technical specifications that facilitate its integration into complex systems:
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: HVQFN32 (5 mm x 5 mm)
In conclusion, the NXP UAA3515HL/C1 is a powerful and versatile RFID solution that provides enhanced performance, security, and compatibility for a multitude of RFID applications. Its compact design and low power consumption make it an excellent choice for designers looking to incorporate advanced RFID features into their products.