EN
  • EN
  • DE

TZA109TS

Part No TZA109TS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 384247-TZA109TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZA109TS CAD Model

Description

The NXP TZA109TS is a state-of-the-art adjustable shunt regulator that is designed to offer a high level of precision in voltage regulation for a wide variety of electronic applications. This advanced semiconductor device is part of NXP's extensive portfolio of integrated circuits and stands out for its versatility, reliability, and performance.

Key Features

  • Adjustable Output Voltage: The TZA109TS allows for an adjustable output voltage that can be set from Vref to 36 V with two external resistors. This feature makes it incredibly flexible for different applications.
  • Low Dynamic Output Impedance: The dynamic output impedance of the TZA109TS is typically 0.2 Ω, which ensures stable voltage regulation even under varying load conditions.
  • High Precision: With a reference voltage tolerance at 25°C of ±0.5%, the TZA109TS provides highly accurate voltage regulation, which is essential for sensitive electronic equipment.
  • Wide Operating Current Range: The device can handle a wide operating current range from 1 mA to 100 mA, allowing it to cater to both low and high power applications.
  • Extended Temperature Range: The TZA109TS is designed to operate over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Surface-Mount Package: It comes in a small surface-mount package, which is ideal for space-constrained applications.

Applications

The TZA109TS is an excellent choice for use in power supplies, battery chargers, and voltage monitoring systems. Its precision and adaptability also make it suitable for consumer electronics, automotive systems, and industrial equipment that require accurate voltage control.

Conclusion

The NXP TZA109TS adjustable shunt regulator is a highly versatile component that offers exceptional performance for a wide range of applications. Its ability to provide precise voltage regulation, coupled with its robust design, makes it a valuable addition to any electronic system where stable and reliable voltage is critical.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess