EN
  • EN
  • DE

TSA6057TS2

Part No TSA6057TS2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101376-TSA6057TS2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSA6057TS2 CAD Model

Description

NXP TSA6057TS2 - Phase-Locked Loop (PLL) Frequency Synthesizer

The NXP TSA6057TS2 is a high-performance, single-chip frequency synthesizer designed for use in TV and VCR tuning systems. This integrated circuit (IC) is part of NXP's renowned line of signal processing components, which are known for their reliability and cutting-edge technology. The TSA6057TS2 is specifically engineered to provide a stable and precise control of the local oscillator frequency in phase-locked loop systems.

Key Features:

  • High Integration: The TSA6057TS2 combines a prescaler, a programmable divider, and a phase comparator in one compact package. This level of integration simplifies the design and reduces the number of external components required for tuning applications.
  • Versatility: Designed to be flexible, the TSA6057TS2 supports both 64/65 and 128/129 division ratios, making it suitable for a wide range of applications in both analog and digital tuning systems.
  • Low Power Consumption: With its low power consumption, the TSA6057TS2 is ideal for portable devices where battery life is critical. It operates efficiently without compromising on performance.
  • Improved Lock Time: The device features fast lock times, which is essential for applications where quick tuning is necessary, such as channel scanning in TVs and VCRs.
  • Two-Wire Serial Bus Control: The TSA6057TS2 can be controlled via a two-wire I²C-bus interface, which allows for easy integration into modern microcontroller-based systems and simplifies the communication protocol.

Applications:

The TSA6057TS2 is ideal for a variety of applications that require precise frequency control, such as:

  • Television receivers (both analog and digital)
  • Video cassette recorders (VCRs)
  • Cable converter boxes
  • Set-top boxes for satellite and cable TV

With its robust design and versatile features, the NXP TSA6057TS2 is a top choice for designers looking to create high-quality, reliable tuning systems. Its ease of use, coupled with NXP's support and documentation, ensures a smooth design process from concept to production.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess