The NXP TSA5512M/C3 is a high-performance, single-chip PLL (Phase-Locked Loop) frequency synthesizer designed for use in television tuners and other RF communication systems. This integrated circuit (IC) is part of NXP's commitment to providing advanced solutions for frequency control and selection applications.
Key Features
- Frequency Range: The TSA5512M/C3 operates within the VHF, UHF, and Hyperband frequency ranges, making it versatile for a wide array of applications in the RF spectrum.
- Programmable Divider: It incorporates a programmable divider, which allows for precise frequency synthesis and channel selection.
- I2C-Bus Control: The device can be controlled via the I2C-bus interface, providing ease of integration with microcontrollers and other digital systems.
- Low Phase Noise: The synthesizer is designed to produce a signal with low phase noise, which is crucial for maintaining signal integrity in communication systems.
- Minimal External Components: The TSA5512M/C3 is engineered to work with a minimal number of external components, simplifying the design and reducing the overall system cost.
Applications
The NXP TSA5512M/C3 is ideal for a variety of applications, including:
- Cable television (CATV) tuners
- Satellite receivers
- Professional communications equipment
- General RF systems requiring a stable and precise frequency source
Product Specifications
| Parameter |
Value |
| Supply Voltage |
5V |
| Operating Temperature Range |
-25°C to +85°C |
| Package |
SSOP-20 |
With its robust feature set and flexibility, the NXP TSA5512M/C3 PLL frequency synthesizer is a reliable choice for designers looking to implement precise frequency control in their RF communication systems.