EN
  • EN
  • DE

TSA5521M/C5

Part No TSA5521M/C5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 382011-TSA5521M/C5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA5521M/C5 CAD Model

Description

NXP TSA5521M/C5 - PLL Frequency Synthesizer

The NXP TSA5521M/C5 is a high-performance, single-chip PLL (Phase-Locked Loop) frequency synthesizer designed to cater to the demanding requirements of modern communication systems. This versatile integrated circuit is ideal for applications in television and VCR tuning systems, satellite receivers, and other RF (Radio Frequency) communication devices that require precise frequency synthesis.

Key Features:

  • High Integration: The TSA5521M/C5 integrates a prescaler, a phase comparator, and a charge pump into a single package, reducing the need for external components and simplifying the design process.
  • Wide Frequency Range: This synthesizer operates over a broad frequency range, making it suitable for a variety of applications across different market segments.
  • Programmable Divider: It includes a programmable divider that allows for fine-tuning of the output frequency, ensuring compatibility with a wide range of systems and standards.
  • Low Phase Noise: The device is designed to produce a stable output signal with low phase noise, which is critical for maintaining signal integrity in communication systems.
  • I2C Bus Control: The TSA5521M/C5 features an I2C bus interface for programming and control, providing ease of integration with microcontrollers and other digital systems.
  • Power Saving Mode: An in-built power-saving mode helps reduce power consumption when the device is not in active use, making it ideal for battery-operated equipment.
  • Robust Package: The device comes in a compact SMD package, which is suitable for space-constrained applications and provides robustness for mass production and automated assembly processes.

Applications:

The TSA5521M/C5's flexibility and performance characteristics make it an excellent choice for a variety of frequency synthesis tasks in:

  • Cable Television (CATV) Tuners
  • Satellite Receiver Boxes
  • Professional Radio Equipment
  • VCRs and Set-Top Boxes
  • Telecommunication Infrastructure

In summary, the NXP TSA5521M/C5 PLL frequency synthesizer offers a high level of integration, performance, and flexibility, making it a go-to solution for developers looking to create reliable and sophisticated RF communication systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess