EN
  • EN
  • DE

TSA5515T/C1

Part No TSA5515T/C1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985178-TSA5515T/C1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSA5515T/C1 CAD Model

Description

The NXP TSA5515T/C1 is a high-performance, single-chip Phase Locked Loop (PLL) frequency synthesizer designed for use in TV and VCR tuning systems. This versatile integrated circuit (IC) offers a reliable and efficient solution for controlling the frequency of local oscillators in the VHF, UHF, and cable frequency ranges.

Key Features

  • Frequency Range: The TSA5515T/C1 is capable of operating over a wide frequency range, making it suitable for various applications across different regions and standards.
  • Integrated Prescaler: It includes an on-chip prescaler with selectable division ratios, allowing for fine resolution and a broad range of frequency synthesis.
  • I²C-Bus Control: The device utilizes the I²C-bus serial interface for communication, enabling simple and effective control with minimal connection overhead.
  • Programmable Reference Divider: This feature allows users to set the reference frequency to the phase detector, thus providing flexibility in system design.
  • Charge Pump Circuit: The TSA5515T/C1 contains an internal charge pump circuit, which is essential for VCO (Voltage Controlled Oscillator) control in PLL systems.
  • Minimal External Components: The design of this IC requires very few external components, which reduces overall system cost and complexity.

Applications

The TSA5515T/C1 is ideal for a variety of applications that require precise frequency control, such as:

  • Television tuners (both analog and digital systems)
  • Video cassette recorders (VCRs)
  • Cable converter boxes
  • Set-top boxes for satellite and terrestrial broadcasts

Quality and Reliability

NXP is known for its commitment to quality, and the TSA5515T/C1 is no exception. Manufactured to high standards, this PLL frequency synthesizer ensures long-term reliability and performance in consumer electronics. Its robust design and advanced functionality make it a go-to choice for designers looking to create efficient, cost-effective, and high-quality tuning solutions.

Summary

In summary, the NXP TSA5515T/C1 offers a flexible and powerful option for frequency synthesis in a wide range of TV and VCR tuning applications. Its integration of advanced features with a user-friendly I²C-bus interface, along with the reputation of NXP for quality, ensures that this IC will continue to be a valuable component in the electronics design industry.

You May Also Be Interested in

Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess