EN
  • EN
  • DE

TLVH431DQDBVR,125

Part No TLVH431DQDBVR,125
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.75% 5TSOP  /  Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.75% 70 mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±0.75%
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package 5-TSOP
Base Product Number TLVH43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935297191125,2156-TLVH431DQDBVR125-NXTR,NEXNXPTLVH431DQDBVR,125
Standard Package 3,000
Win Source Part Number 1100213-TLVH431DQDBVR,125
Ultra Librarian 3D Model Ultra Librarian TLVH431DQDBVR,125 CAD Model

Description

TLVH431DQDBVR,125 - Low Voltage Adjustable Precision Shunt Regulator

The TLVH431DQDBVR,125 is a three-terminal low voltage adjustable shunt regulator with an output voltage range of 1.24V to 18V. Provided by NXP Semiconductors, a leader in the electronics industry, this product is designed for precision voltage regulation in a wide array of applications. It offers excellent temperature stability and output current handling capability, making it a versatile choice for designers.

Key Features:

  • Adjustable Output Voltage: This regulator can be set to any voltage within the range of 1.24V to 18V, providing flexibility for various applications.
  • Low Dynamic Output Impedance: The dynamic output impedance of the device is typically 0.22Ω, which contributes to stable voltage regulation even with varying loads.
  • Temperature Compensated: The TLVH431DQDBVR,125 is temperature compensated, ensuring reliable performance over a temperature range of -40°C to 125°C.
  • Low Operational Cathode Current: The low operational current of 400µA to 100mA enhances the efficiency of the device, making it suitable for battery-operated applications.
  • Package: This component comes in a small outline transistor SOT-23-5 package, making it ideal for space-constrained applications.

Applications:

The TLVH431DQDBVR,125 is appropriate for a wide range of applications, including but not limited to:

  • Power Supplies
  • Battery Chargers
  • Voltage Monitoring
  • Adjustable Voltage References
  • Consumer Electronics

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality and reliable components. The TLVH431DQDBVR,125 is no exception, fulfilling the stringent requirements that have been set by the industry. It is designed to meet the needs of high-performance electronic systems, ensuring long-term stability and precision.

Ordering Information:

The part number TLVH431DQDBVR,125 refers to the specific version of this shunt regulator that is packaged in SOT-23-5 and supplied in a tape and reel of 125 units. This packaging is optimized for automated assembly processes, making it a convenient choice for mass production environments.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess