EN
  • EN
  • DE

AZ574ZTR-G1

Part No AZ574ZTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 31V
Maximum Output Voltage 35V
Output Current 30mA
Current - Cathode 1.5mA
Temperature Range - Operating -20°C to 75°C (TA)
Mounting Through Hole
Case / Package TO-92-2
Win Source Part Number 1021262-AZ574ZTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ574ZTR-G1 CAD Model

Description

The AZ574ZTR-G1 is a cutting-edge electronic component from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The AZ574ZTR-G1 offers precise voltage regulation, ensuring stable operation in various electronic circuits.
  • Low Dropout: The low dropout (LDO) feature of this component makes it highly efficient for systems with a minimal difference between the input and output voltages.
  • High Accuracy: With high accuracy in voltage regulation, this product provides consistent performance, which is crucial for sensitive electronic devices.
  • Thermal Protection: The built-in thermal protection safeguards the component against overheating, thereby enhancing its durability and reliability.
  • Package: The AZ574ZTR-G1 comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the AZ574ZTR-G1 allows it to be used in a wide array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems like network routers and switches
  • Industrial controls and automation systems
  • Medical devices that require reliable and precise voltage regulation
  • Automotive electronics for enhanced vehicle performance and safety

Quality and Compliance

Diodes Incorporated ensures that the AZ574ZTR-G1 meets strict quality standards and complies with international regulations. This product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

Conclusion

The AZ574ZTR-G1 from Diodes Incorporated is an exemplary LDO voltage regulator that combines efficiency, precision, and reliability. Its comprehensive features and wide range of applications make it an ideal choice for designers and engineers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess