NXP TL74F164D Product Overview
The NXP TL74F164D is a high-performance, 8-bit serial-in/parallel-out shift register that offers a compact and efficient solution for expanding the input/output capabilities of microcontrollers and digital systems. Designed with state-of-the-art silicon-gate CMOS technology, this device is part of NXP's acclaimed TL-F series, known for its robust performance and compatibility with a broad range of applications.
Key Features
- Logic Family: The TL74F164D is built on the F-series logic family, ensuring high speed with low power consumption.
- Shift Register Type: It is an 8-bit serial-in/parallel-out shift register, which allows for the conversion of serial data to parallel format, making it ideal for interface applications.
- Operating Voltage: The device operates within a voltage range of 2.0V to 5.5V, providing flexibility for use in various system voltage levels.
- Output Current: It can drive up to 5.2 mA at the output, allowing direct interfacing with many peripheral elements without additional buffering.
- Package: The TL74F164D comes in a space-saving SOIC-14 package, which is suitable for automated assembly processes and fits well in compact circuit designs.
- Temperature Range: The device is designed to operate over an extended industrial temperature range, making it reliable in various environmental conditions.
Applications
The versatility of the TL74F164D makes it an excellent choice for a wide array of applications including:
- Data storage and transfer
- Digital signal processing
- Input/output port expansion
- LED displays and controllers
- Sequential logic operations
Quality and Reliability
NXP is renowned for its commitment to quality and reliability, and the TL74F164D is no exception. It is manufactured to meet the highest industry standards, ensuring both consistent performance and longevity in the field. Whether used in commercial, industrial, or automotive applications, this shift register is designed to withstand the rigors of continuous operation while maintaining its functional integrity.
For designers and engineers looking for a reliable serial-to-parallel data conversion solution, the NXP TL74F164D shift register offers a blend of performance, power efficiency, and durability that is hard to match.