The TJA1153ATK/0Z is a cutting-edge high-speed CAN (Controller Area Network) transceiver from NXP Semiconductors, designed to provide reliable communication in automotive and industrial applications. As part of NXP's high-performance transceiver lineup, this device offers enhanced features for improved network performance and safety.
Key Features
- ISO 11898-2:2016 Compliant: The transceiver meets the latest CAN standards, ensuring compatibility with existing CAN networks while providing up-to-date functionality.
- Innovative Failure Modes: The TJA1153ATK/0Z includes features such as Undervoltage Lockout (UVLO) and Thermal Protection, which safeguard the device and the network against various failure modes.
- Low Power Mode: An integrated low-power mode significantly reduces the current consumption when the network is idle, making it ideal for energy-sensitive applications.
- Bus Pins Protection: Enhanced protection against transients on the CAN bus pins ensures robust communication in harsh electrical environments.
- Improved Electromagnetic Compatibility (EMC): With its advanced design, the transceiver exhibits excellent EMC performance, reducing the risk of electromagnetic interference in sensitive applications.
Applications
The TJA1153ATK/0Z is suitable for a wide range of applications within the automotive sector, including onboard diagnostics, infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial automation systems, where reliable data communication is crucial.
Quality and Reliability
NXP's commitment to quality and reliability is evident in the TJA1153ATK/0Z transceiver. The device is manufactured to meet the stringent requirements of the automotive industry, ensuring performance and durability in extreme conditions.
Technical Specifications
- Supply Voltage: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to 150°C
- Package: HVSON14
Overall, the NXP TJA1153ATK/0Z is a robust, high-performance CAN transceiver that offers advanced features for secure and efficient communication in both automotive and industrial networks. Its protective features and low-power capabilities make it a reliable choice for designers looking to enhance their system's performance and safety.