EN
  • EN
  • DE

TJA1145AT/FD/0Z

Part No TJA1145AT/FD/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14HVSON / 1/1 Transceiver Full CANbus 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 800 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number TJA1145
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353537-TJA1145AT/FD/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1145AT/FD/0Z CAD Model

Description

The TJA1145AT/FD/0Z is a cutting-edge high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors. This device is specifically engineered to provide a reliable interface between a CAN protocol controller and the physical two-wire CAN bus. It is well-suited for automotive applications and other environments where high-speed data communication is paramount.

Key Features

  • ISO 11898-2:2016 Compliant: The transceiver complies with the latest CAN standards, ensuring robust communication and compatibility with other CAN devices.
  • Supports CAN FD: Capable of supporting the Flexible Data-rate (CAN FD) protocol, this transceiver can handle increased data rates up to 5 Mbps, making it suitable for systems requiring faster data transmission.
  • Low Power Mode: With a power-saving standby mode, the TJA1145AT/FD/0Z significantly reduces power consumption when the network is idle, which is essential for battery-operated systems.
  • Remote Wake-up Capability: The device can be woken up from standby mode through a CAN bus activity, ensuring that it remains responsive in power-sensitive applications.
  • Robust Against Failures: It includes features like Transmit Data (TXD) dominant time-out, undervoltage detection, and thermal protection, enhancing the reliability of the network.
  • Electrostatic Discharge Protection: The transceiver is equipped with ESD protection circuits, safeguarding it against electrostatic discharge events and improving its durability.

Applications

The TJA1145AT/FD/0Z is ideal for automotive applications, including powertrain systems, chassis and safety systems, body control modules, and gateway modules. It is also suitable for industrial automation, medical equipment, and any other systems requiring high-speed and reliable CAN communication.

Technical Specifications

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +150°C
  • Package: 8-pin SOIC

Overall, the TJA1145AT/FD/0Z from NXP is a robust and feature-rich CAN transceiver that offers a balance of high-speed communication capabilities with low-power operation, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1841 $53.2845
105+ $0.9716 $102.0180
160+ $0.9412 $150.5920
220+ $0.9109 $200.3980
285+ $0.8805 $250.9425
385+ $0.7894 $303.9190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess