EN
  • EN
  • DE

TJA1102AHN/S/0Z

Part No TJA1102AHN/S/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX AUTO PHY 2/2 56HVQFN / 2/2 Transceiver Full, Half Ethernet 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 2/2
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 100Mbps
Voltage - Supply 1.745V ~ 1.95V, 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 568-TJA1102AHN/S/0ZDKR,935417327431,568-TJA1102AHN/S/0ZCT,568-TJA1102AHN/S/0ZTR
Standard Package 2,000
Win Source Part Number 1321908-TJA1102AHN/S/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1102AHN/S/0Z CAD Model

Description

The TJA1102AHN/S/0Z is a robust, high-performance automotive Ethernet transceiver designed and manufactured by NXP Semiconductors. As an integral component of in-vehicle networks, this product is engineered to facilitate fast and reliable data communication, meeting the stringent requirements of the automotive industry.

Key Features

  • High-Speed Ethernet: Supports 100BASE-T1 Ethernet, enabling up to 100 Mbps data rates over a single twisted-pair cable, optimizing cable harness weight and cost.
  • Robustness: Designed with robustness in mind, it is compliant with automotive EMC standards and can withstand the harsh electrical environments of automotive applications.
  • Low Power Mode: Features a low-power mode with wake-up capability, significantly reducing power consumption when the network is idle or in standby.
  • Small Form Factor: Available in a compact HVQFN package, it is suitable for space-constrained applications.
  • Integrated Diagnostics: Comes with advanced diagnostic features that enable fault detection and management, enhancing system reliability.

Applications

The TJA1102AHN/S/0Z Ethernet transceiver is ideal for a range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • On-board Diagnostics and Vehicle Control
  • Camera and Sensor Data Integration

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to +125°C
Package HVQFN
Standards Compliance IEEE 802.3bw-2015

Quality and Reliability

Built to meet the ISO 26262 standard for functional safety in road vehicles, the TJA1102AHN/S/0Z transceiver ensures high reliability and performance. Its construction is tailored for longevity and consistent operation in the demanding conditions of automotive environments.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess