EN
  • EN
  • DE

TJA1051T/E,118

Part No TJA1051T/E,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 8-SO
Manufacturer NXP
Package Reel - TR
Family Name TJA1051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935285283118, TJA1051T/E,118-ND, TJA1051TE118, 568-8685-1, 568-8685-2, 568-8685-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849280-TJA1051T/E,118
Ultra Librarian 3D Model Ultra Librarian TJA1051T/E,118 CAD Model

Description

Product Overview: TJA1051T/E,118 by NXP Semiconductors

The TJA1051T/E,118 is a high-speed CAN transceiver designed by NXP Semiconductors, which provides an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This device is specifically tailored for automotive applications but is also suitable for industrial automation, medical equipment, and other high-speed networking environments requiring robust communication standards.

Key Features

  • High-Speed CAN Performance: The TJA1051T/E,118 supports the ISO 11898-2:2016 standard and is capable of speeds up to 1 Mbit/s, ensuring efficient data transmission over the CAN network.
  • Improved Electromagnetic Compatibility (EMC): With features designed to minimize electromagnetic emissions and enhance immunity, this transceiver is engineered to perform reliably in electrically noisy environments.
  • Low Power Consumption: A notable feature is the device's low power mode, which helps to reduce the power consumption when the network is idle or in standby.
  • Transmit Data (TXD) Dominant Timeout: This function prevents the bus lines from being driven to a permanent dominant state, ensuring the network's integrity and preventing system lock-ups.
  • Bus Pins Protection: The TJA1051T/E,118 offers protection against transients in the automotive environment, enhancing the robustness of the bus communication.

Applications

The versatility of the TJA1051T/E,118 makes it an ideal choice for a range of applications:

  • Automotive networks
  • Industrial control systems
  • Medical equipment networking
  • Embedded systems requiring high-speed data communication

Package and Quality

The TJA1051T/E,118 is available in an SO8 package, which is widely accepted for surface-mounted technology (SMT) and is suitable for automated assembly processes. NXP Semiconductors is committed to delivering high-quality products, and this transceiver is no exception, meeting stringent automotive qualification standards (AEC-Q100) for reliability and performance.

Whether for critical automotive applications or high-speed industrial communication, the TJA1051T/E,118 transceiver from NXP Semiconductors represents a reliable and efficient solution for modern CAN networks.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5167 $53.0845
85+ $1.2444 $105.7740
125+ $1.2056 $150.7000
175+ $1.1667 $204.1725
225+ $1.1278 $253.7550
300+ $1.0111 $303.3300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,487 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess