The TJA1041T/N1,118 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically tailored for high-speed applications up to 1 Mbps in the automotive industry, industrial automation systems, and various other demanding embedded network environments.
Key Features
- High-Speed CAN Interface: Supports ISO 11898-2 standard and is capable of speeds up to 1 Mbps.
- Low-Power Mode: Features a very low-current standby mode with bus wake-up capability, enabling energy-efficient designs.
- Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception across a broad range of bus voltages, enhancing noise immunity.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, ensuring long-term reliability.
- Bus Pins Protection: Offers robust protection against transients for the CANH and CANL bus pins, enhancing system robustness.
Applications
The TJA1041T/N1,118 is ideal for a variety of applications where a reliable high-speed communication interface is crucial. Common applications include:
- Automotive networks such as powertrain and body control modules.
- Industrial control systems requiring robust communication links.
- Medical equipment with stringent data integrity and reliability requirements.
- Building automation and control systems.
Product Specifications
| Parameter |
Value |
| Supply Voltage |
4.75V to 5.25V |
| Operating Temperature |
-40°C to +150°C |
| Package |
SOIC-14 |
| Compliance |
AEC-Q100 |
Ordering Information
The TJA1041T/N1,118 is available in a lead-free, 14-pin SOIC package and is compliant with automotive industry standard AEC-Q100. For purchasing and additional information, please contact NXP Semiconductors or an authorized distributor.