EN
  • EN
  • DE

TJA1040T/N1M,118

Part No TJA1040T/N1M,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description High-speed CAN transceiver with standby mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Maximum Operating Temperature 150 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 70 mA
Number of Pins 8
Number of Transceivers 1
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1099378-TJA1040T/N1M,118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJA1040T/N1M,118 CAD Model

Description

Overview of NXP's TJA1040T/N1M,118 CAN Transceiver

The TJA1040T/N1M,118 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, which serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for high-speed automotive and industrial networking applications, providing a reliable communication gateway for various electronic control units (ECUs).

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for data communication speeds up to 1 Mbit/s, ensuring swift data transfer between devices on the network.
  • Differential Receiver with Wide Common-Mode Range: Offers robust signal detection and tolerance to common-mode voltage variations, which enhances noise immunity and reliability of network communication.
  • Low Power Mode with Remote Wake-up Capability: Features a power-saving standby mode with the ability to be awakened by a remote request, contributing to energy-efficient operations.
  • Thermal Protection: Equipped with an integrated thermal protection circuit that disables the transmitter in the event of excessive temperature, thereby preventing damage to the device.
  • Bus Pins Protected Against Transients: The CANH and CANL bus pins are protected against transients in the automotive environment, ensuring longevity and stable operation under harsh conditions.
  • Fail-Safe Features: Includes fail-safe features such as a permanent dominant detection on the TXD input and an undervoltage detection on the VCC supply, which enhance system safety and robustness.

Applications

The TJA1040T/N1M,118 is ideal for a wide range of applications where a robust and reliable CAN communication interface is required. It is commonly used in:

  • Automotive networks such as powertrain, chassis, and body control.
  • Industrial automation systems where distributed control is needed.
  • Medical equipment for reliable data exchange between sensors and actuators.
  • Marine electronics for navigation and communication systems.

Package and Quality

The TJA1040T/N1M,118 comes in a compact SOIC-8 package, which is suitable for space-constrained applications. It is manufactured by NXP, a leader in the semiconductor industry, ensuring high-quality standards and reliability for your critical applications.

With its combination of high-speed communication, robustness, and energy efficiency, the TJA1040T/N1M,118 from NXP is an excellent choice for designers looking to implement a CAN interface in their automotive or industrial projects.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess