EN
  • EN
  • DE

RFP100200N4Z50-2

Part No RFP100200N4Z50-2
Manufacturer Anaren
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 294070-RFP100200N4Z50-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP100200N4Z50-2 CAD Model

Description

The RFP100200N4Z50-2 is a resistive power divider manufactured by Anaren (now part of TTM Technologies). Resistive power dividers are passive components that split an input signal into multiple output signals, typically with equal power distribution. This specific model is designed for use in radio frequency (RF) and microwave applications.

Applications

  • Wireless Communication Systems: Distributes RF signals in base stations and repeaters.
  • Test and Measurement Equipment: Splits signals for calibration and testing purposes.
  • Radar Systems: Divides power for signal processing and analysis.
  • Satellite Communication: Distributes signals for uplink and downlink communication.
  • Phased Array Antennas: Provides equal power distribution to antenna elements for beamforming.

Features

  • Equal Power Division: Splits the input signal into multiple output signals with equal power levels.
  • Wide Bandwidth: Operates efficiently over a broad range of frequencies.
  • High Isolation: Minimizes signal leakage between output ports.
  • Low Insertion Loss: Reduces signal attenuation during power division.
  • Compact Size: Designed for integration into small form-factor devices.

Benefits

  • Simplified System Design: Enables easier signal distribution in complex RF systems.
  • Improved System Performance: Enhances signal integrity and reduces signal loss.
  • Enhanced Signal Integrity: Minimizes signal distortion and interference.
  • Increased Reliability: Ensures consistent performance in demanding environments.
  • Cost-Effective Solution: Provides a simple and efficient method for power division.

Additional Details

Resistive power dividers, like the RFP100200N4Z50-2, typically use a network of resistors to achieve power division. The resistors are carefully selected to provide the desired power split and impedance matching. The performance is characterized by parameters such as insertion loss, isolation, and VSWR (Voltage Standing Wave Ratio). The specific frequency range and power handling capabilities should be considered when selecting this power divider for a particular application. The N4Z50 likely refers to the connector type (N-type) and impedance (50 Ohms). Consult the Anaren datasheet for precise specifications and application guidelines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess