EN
  • EN
  • DE

TJA1028T/5V0/10/2Z

Part No TJA1028T/5V0/10/2Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TJA1028
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852593-TJA1028T/5V0/10/2Z
Ultra Librarian 3D Model Ultra Librarian TJA1028T/5V0/10/2Z CAD Model

Description

The TJA1028T/5V0/10/2Z is a high-performance automotive LIN transceiver designed by NXP Semiconductors. This integrated circuit is a part of NXP's robust networking solutions, specifically tailored for Local Interconnect Network (LIN) applications in vehicles. The product is built to facilitate reliable data communication in automotive control systems, enhancing the performance and efficiency of vehicle networks.

Key Features

  • Compatible with LIN 2.x and SAE J2602: Designed to support the latest LIN protocol specifications, ensuring seamless integration with modern automotive networks.
  • Low-power Mode: Features a sleep mode with a very low current consumption, which helps to minimize the power drain when the network is inactive.
  • Excellent EMC Performance: The product boasts superior electromagnetic compatibility, ensuring reliable operation in the electrically noisy environment of a vehicle.
  • Integrated Voltage Regulator: Comes with a built-in voltage regulator which can supply a 3.3V or 5V microcontroller, reducing the need for additional external components.

Applications

The TJA1028T/5V0/10/2Z is primarily used in automotive applications. It is ideal for connecting various sensors and actuators in vehicles, such as:

  • Door modules
  • Seat control
  • Climate control
  • Steering wheel functions
  • Rain and light sensors

Product Specifications

The TJA1028T/5V0/10/2Z transceiver is encapsulated in a small SO8 package, making it suitable for space-constrained applications. It operates over a wide temperature range, which is crucial for automotive environments. The device is designed for a supply voltage of 5V, and it is equipped with two dominant time-out functions to prevent the bus line from being driven permanently at a dominant level.

Quality and Reliability

NXP is known for its commitment to quality, and the TJA1028T/5V0/10/2Z is no exception. It is manufactured to meet the high standards of the automotive industry, ensuring long-term reliability and performance under the rigorous conditions typical of automotive applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess