EN
  • EN
  • DE

TJA1020T/N1,118

Part No TJA1020T/N1,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 8BIT 27V 8SOIC / LIN Transceiver with Integrated Vreg 3.3V/5V 20kBd Automotive 8-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Operating Supply Voltage 5 V ~ 27 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796811-TJA1020T/N1,118
Popularity Medium
Supply and Demand Status Balance
Family Name TJA1020T
Introduction Date July 17, 2002
ECCN 5A001.a.4
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TJA1020T/N1,118 CAD Model

Description

Product Overview: TJA1020T/N1,118 from NXP Semiconductors

The TJA1020T/N1,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which is a leading provider of automotive communication solutions. This transceiver is specifically tailored for use in automotive and industrial applications where a robust serial communication network is required for sensors, actuators, and other control devices.

Constructed with advanced silicon technology, the TJA1020T/N1,118 offers exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance. This ensures reliable operation in the electrically noisy environments typical of automotive applications. It is compliant with the LIN protocol specification 2.0, 2.1, and SAE J2602, making it versatile and suitable for a wide range of LIN applications.

Key Features:

  • Interface: The device provides a LIN bus transceiver interface that supports LIN master and slave applications, enabling easy integration into LIN networks.
  • Low Power Consumption: With its very low current consumption in sleep mode, the TJA1020T/N1,118 helps to reduce the overall power consumption of the networked modules, making it ideal for battery-operated systems.
  • Wake-up Functionality: The transceiver can be woken up from sleep mode via the LIN bus or an external wake-up signal, which allows for remote wake-up of network nodes.
  • Protection Features: It includes thermal protection, short-circuit protection, and a battery voltage monitor to safeguard the device against various fault conditions.
  • Temperature Range: The TJA1020T/N1,118 is designed to operate over a wide temperature range, making it suitable for harsh environmental conditions.

Applications:

The TJA1020T/N1,118 is ideal for a variety of applications within the automotive sector, such as body control modules, door modules, seat control, HVAC systems, and lighting. It is also well-suited for industrial automation systems where a dependable communication network is crucial.

As an SO8-packaged device, the TJA1020T/N1,118 is easy to implement on a printed circuit board and is optimized for a compact footprint, which is highly beneficial for space-constrained applications. NXP's commitment to quality and longevity makes this product a reliable choice for designers and engineers looking to implement a LIN network with a trusted transceiver solution.

Overall, the TJA1020T/N1,118 LIN transceiver from NXP Semiconductors represents a robust and efficient solution for communication in automotive and industrial control systems, combining high performance with low power consumption and advanced protection features.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2436 $55.9620
100+ $1.0204 $102.0400
155+ $0.9886 $153.2330
210+ $0.9567 $200.9070
275+ $0.9248 $254.3200
365+ $0.8291 $302.6215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess