EN
  • EN
  • DE

TJA1020T/N/S490

Part No TJA1020T/N/S490
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 8BIT 27V  8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 366375-TJA1020T/N/S490
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1020T/N/S490 CAD Model

Description

Product Overview: TJA1020T/N/S490 by NXP Semiconductors

The TJA1020T/N/S490 is a cutting-edge transceiver module from NXP Semiconductors, designed to facilitate reliable communication over a Local Interconnect Network (LIN). As a key component in automotive networking, the TJA1020T/N/S490 enhances the performance and efficiency of in-vehicle networks, providing a robust interface for data transmission while conforming to the LIN protocol specification 2.0, as well as SAE J2602.

This advanced transceiver is built to operate at a nominal supply voltage of 5V, with an impressive operating voltage range from 5V to 27V, making it highly adaptable to various automotive electrical environments. Its ability to withstand voltage up to 40V during load dump conditions ensures durability and reliability under harsh automotive conditions. The TJA1020T/N/S490 also boasts excellent Electrostatic Discharge (ESD) protection, which safeguards the device against unexpected voltage spikes during operation.

The device is designed with a minimal number of external components, streamlining the design process and reducing system complexity. The integrated slope control of the TJA1020T/N/S490 ensures electromagnetic compatibility (EMC) by minimizing electromagnetic emissions. This feature is particularly beneficial for automotive applications where maintaining signal integrity and reducing interference is crucial.

Another key feature of the TJA1020T/N/S490 is its enhanced power-saving capabilities. The transceiver can transition to a low-power sleep mode, significantly reducing the power consumption when the network is idle. This is essential for battery-operated systems, such as vehicles, where power efficiency is paramount.

The TJA1020T/N/S490 is available in a compact SO8 package, making it suitable for space-constrained applications. Its lead-free and RoHS-compliant design reflects NXP's commitment to environmental sustainability.

In summary, the TJA1020T/N/S490 from NXP Semiconductors is a robust, high-performance LIN transceiver that offers excellent electromagnetic compatibility, low-power operation, and high voltage endurance, making it an ideal choice for automotive and industrial applications requiring reliable network communication.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2890 $58.0050
110+ $1.0580 $116.3800
170+ $1.0245 $174.1650
235+ $0.9921 $233.1435
305+ $0.9587 $292.4035
405+ $0.8593 $348.0165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess