EN
  • EN
  • DE

TJA1010T/N1

Part No TJA1010T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP28
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720797-TJA1010T/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1010T/N1 CAD Model

Description

Product Overview: TJA1010T/N1 by NXP

The TJA1010T/N1 is a high-performance Lin transceiver designed by NXP Semiconductors, one of the leading names in the industry. This integrated circuit is specifically tailored for automotive applications and is compliant with the LIN 2.0, LIN 2.1, and the SAE J2602 standards. The TJA1010T/N1 is a pivotal component in enabling robust communication in complex automotive networks.

Key Features

  • Interface Compliance: Fully compatible with LIN 2.0, LIN 2.1, and SAE J2602.
  • Operating Voltage: Wide range of operating voltage from 5V to 27V, making it suitable for diverse automotive environments.
  • Low Power Mode: Features a low-power sleep mode to conserve energy when not actively communicating.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Bus Pins Protection: Enhanced electrostatic discharge (ESD) protection on the bus pins for increased robustness.
  • Wake-up Capability: Capable of waking up from sleep mode via the LIN bus, a local wake-up source, or a change in the voltage on the VBAT pin.

Applications

The TJA1010T/N1 is primarily used in automotive networks, serving as a reliable transceiver for communication between various electronic control units (ECUs). Its robust design allows it to be used in:

  • Body control modules
  • Door and window control systems
  • Climate control systems
  • Steering wheel functions
  • Dashboard and infotainment systems

Technical Specifications

With its SO8 package, the TJA1010T/N1 is compact and easy to integrate into various designs. It has a wide operating temperature range from -40°C to +125°C, which is critical for the varying conditions experienced in automotive applications. The device also offers excellent EMC performance, ensuring reliable communication in the presence of electrical noise.

In conclusion, the TJA1010T/N1 from NXP is a versatile and robust LIN transceiver that meets the stringent requirements of modern automotive networks, providing reliable communication and contributing to the enhanced functionality of vehicle systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2303 $66.9090
65+ $1.8307 $118.9955
100+ $1.7729 $177.2900
135+ $1.7163 $231.7005
175+ $1.6586 $290.2550
235+ $1.4876 $349.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess