EN
  • EN
  • DE

TJA1010T/N1,118

Part No TJA1010T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC OCTAL LOW SIDE DRVR 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 5.5 V to 25 V
Current - Output (Max) 200mA
Rds On (Typ) 2.5 Ohm (Max)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 135°C (TJ)
Case / Package 28-SO
Win Source Part Number 106763-TJA1010T/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1010T/N1,118 CAD Model

Description

The TJA1010T/N1,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors. This integrated circuit is specifically tailored for automotive applications and is compliant with the LIN protocol specification 2.0, as well as SAE J2602 and the ISO 17987-4:2016 standard. It is an essential component for enabling robust communication in vehicle networks.

Key Features

  • Interface Compliance: Fully compatible with LIN 2.0, SAE J2602, and ISO 17987-4:2016 standards, ensuring interoperability in multi-vendor systems.
  • Low Power Consumption: Features a low-power sleep mode that significantly reduces current consumption when the network is inactive, making it ideal for battery-operated systems.
  • High ESD Protection: Equipped with robust Electrostatic Discharge (ESD) protection, this transceiver can withstand ESD strikes, enhancing the durability of automotive electronics.
  • Bus Pins Protection: The bus pins are protected against transients in the automotive environment, providing additional reliability under harsh conditions.
  • Thermal Protection: Includes an integrated thermal shutdown feature to prevent the device from overheating, ensuring long-term stability and performance.

Applications

The TJA1010T/N1,118 is optimal for use in a variety of automotive applications, including but not limited to:

  • Body control modules
  • Door control
  • Seat positioning systems
  • Climate control
  • Sensor interfaces

Package and Quality

This transceiver is packaged in an SO8 format, which is a small-outline package that is suitable for space-constrained applications. The TJA1010T/N1,118 is manufactured with NXP's high-quality standards, ensuring reliable performance in the demanding automotive environment.

Conclusion

The TJA1010T/N1,118 from NXP is a robust and reliable solution for automotive network communication. Its low power consumption, high ESD protection, and compliance with automotive communication standards make it an excellent choice for designers looking to implement LIN networks in vehicles. With its small package and high-quality design, the TJA1010T/N1,118 stands out as a leading component in automotive electronics.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2315 $66.9450
65+ $1.8307 $118.9955
100+ $1.7741 $177.4100
135+ $1.7163 $231.7005
175+ $1.6597 $290.4475
235+ $1.4876 $349.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess