EN
  • EN
  • DE

TFA9911UK/N1Z

Part No TFA9911UK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D WLCSP / Amplifier IC 1-Channel (Mono) Class D 36-WLCSP (2.62x2.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.6W x 1 @ 8Ohm
Mounting Type Surface Mount
Supplier Device Package 36-WLCSP (2.62x2.51)
Package / Case 36-UFBGA, WLCSP
Base Product Number TFA991
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 936393-TFA9911UK/N1Z
Ultra Librarian 3D Model Ultra Librarian TFA9911UK/N1Z CAD Model

Description

The NXP TFA9911UK/N1Z is a state-of-the-art audio amplifier that combines the efficiency of Class-D amplification with advanced boosting technology to deliver high-quality sound in a compact package. This innovative component is designed to enhance the audio experience in a variety of applications, including smartphones, tablets, portable speakers, and other devices where space is at a premium and sound quality cannot be compromised.

Key Features

  • High-Efficiency Class-D Amplifier: The TFA9911UK/N1Z operates as a Class-D amplifier, ensuring high power efficiency and reduced heat dissipation, making it ideal for portable applications.
  • Advanced Boosting Technology: This amplifier incorporates NXP's proprietary boosting technology, which allows it to drive higher output power from a supply voltage as low as 3.6V. This is especially beneficial for battery-powered devices, as it can maintain consistent volume levels without draining the battery quickly.
  • Superior Sound Quality: Despite its small size, the TFA9911UK/N1Z delivers rich, clear, and powerful sound. It supports a wide audio bandwidth and has a low level of harmonic distortion, ensuring an excellent audio experience.
  • Integrated DSP: The built-in digital signal processor (DSP) allows for advanced audio processing and optimization, enabling features such as speaker protection, dynamic range control, and sound enhancement to be implemented directly within the amplifier.
  • Multi-band Dynamic Range Compression: This feature ensures consistent sound levels by automatically adjusting the audio gain to fit within the dynamic range of the speaker, preventing distortion at high volumes.

Applications

The versatility of the NXP TFA9911UK/N1Z makes it suitable for a wide range of applications. Its compact size and powerful output make it an excellent choice for portable audio devices, while its high-quality sound reproduction capabilities make it ideal for high-end smartphones and multimedia devices that require superior audio performance without compromising on space or power efficiency.

Conclusion

With its combination of efficiency, power, and audio quality, the NXP TFA9911UK/N1Z is a leading solution for manufacturers looking to improve the audio experience in their products. Its advanced features and capabilities provide a competitive edge in the fast-paced world of consumer electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess