EN
  • EN
  • DE

TFA9895UK/N2AZ

Part No TFA9895UK/N2AZ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP D 1 JACK 2.5W 29WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1 Jack, Filtered Class D 29-WLCSP (3.19x2.07)
Manufacturer NXP
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 29-UFBGA, WLCSP
Case / Package 29-WLCSP (3.19x2.07)
Family Name TFA9895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936392-TFA9895UK/N2AZ
Ultra Librarian 3D Model Ultra Librarian TFA9895UK/N2AZ CAD Model

Description

The NXP TFA9895UK/N2AZ audio amplifier is a high-performance, power-efficient component designed for enhancing audio quality in a wide range of consumer electronics. This advanced audio solution is part of NXP's acclaimed TFA9895 series, which is renowned for delivering superior sound in compact and mobile devices.

Key Features

  • High-Efficiency Class-D Operation: The TFA9895UK/N2AZ operates as a Class-D amplifier, ensuring minimal power loss and maximum battery life for portable applications.
  • Integrated DSP: With an integrated Digital Signal Processor (DSP), this amplifier allows for sophisticated audio processing and optimization, providing users with an enriched listening experience.
  • Speaker Protection: The built-in speaker protection algorithms safeguard the speaker from damage due to excessive power or environmental conditions, ensuring long-term reliability and performance.
  • Multi-Band Dynamic Range Compression: This feature ensures that all audio frequencies are balanced and clear, delivering a consistent and high-quality sound output regardless of volume level.
  • Boosted Class-D Output: The amplifier can drive higher power levels to the speaker, enabling louder and more dynamic audio without compromising on clarity.

Applications

The TFA9895UK/N2AZ is ideally suited for a variety of applications where audio quality is paramount. It is commonly used in:

  • Smartphones and Tablets
  • Wireless Speakers
  • Portable Media Players
  • Laptop and Desktop Computers
  • Home Entertainment Systems

Technical Specifications

Some of the notable technical specifications of the TFA9895UK/N2AZ include:

  • Supply Voltage Range: 3.0V to 4.5V
  • Output Power: Up to 3.6W (RMS) into a 4Ω load at 5V
  • Audio Sampling Rates: Up to 48 kHz
  • Total Harmonic Distortion (THD): < 1% at rated power
  • Signal-to-Noise Ratio (SNR): > 90 dB

Overall, the NXP TFA9895UK/N2AZ stands out as a versatile and robust audio amplifier, perfect for manufacturers and designers seeking to incorporate high-quality audio into their products without sacrificing power efficiency or space.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,087 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess