EN
  • EN
  • DE

TFA9887UK/N2

Part No TFA9887UK/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D 29WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.65W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 29-WLCSP (3.19x2.07)
Dimension 29-UFBGA, WLCSP
Win Source Part Number 364818-TFA9887UK/N2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFA9887UK/N2 CAD Model

Description

Introducing the NXP TFA9887UK/N2 Audio Amplifier

The NXP TFA9887UK/N2 is a cutting-edge audio amplifier that brings high-quality sound to portable devices. This compact yet powerful integrated circuit is designed to enhance the audio experience in a variety of applications, including smartphones, tablets, and other portable media devices.

Key Features:

  • High-Efficiency Class-D Operation: The TFA9887UK/N2 utilizes Class-D amplifier technology, ensuring high power efficiency and reduced heat dissipation, making it ideal for battery-powered devices.
  • Advanced Speaker Boost Technology: With NXP's proprietary speaker boost technology, this IC can drive higher sound levels while preserving crystal-clear audio quality, even at maximum volume.
  • Integrated DSP: The onboard digital signal processor (DSP) allows for sophisticated audio processing and optimization, delivering a richer and more immersive listening experience.
  • Multi-Band Dynamic Range Compression: This feature ensures consistent audio levels by automatically adjusting the dynamic range, preventing distortion and maintaining audio clarity across different content.
  • TrueVoice: The TFA9887UK/N2 enhances voice clarity and intelligibility, making it perfect for applications where clear communication is paramount, such as video calls and voice commands.

Product Specifications:

  • Supply Voltage: 3.0 V to 4.5 V
  • Output Power: 3.6 W (RMS) into 4 Ohm at 5 V
  • Audio Input: I2S digital input
  • Package: HVQFN

The NXP TFA9887UK/N2 represents the pinnacle of audio amplification technology, packing an impressive array of features into a small footprint. Whether you're designing the next generation of portable audio devices or looking to upgrade existing products, the TFA9887UK/N2 offers unparalleled audio performance that will set your devices apart from the competition.

Enhance your products with the power and clarity of NXP's TFA9887UK/N2 audio amplifier, and give your customers an audio experience that truly stands out.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,916 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess