EN
  • EN
  • DE

TFA9882UK/N1,023

Part No TFA9882UK/N1,023
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3.4W 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.4W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, I²S, Mute, Overvoltage, Short-Circuit, Thermal Protection, Undervoltage
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-WLCSP (1.49x1.27)
Package / Case 9-UFBGA, WLCSP
Base Product Number TFA988
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 849174-TFA9882UK/N1,023
Ultra Librarian 3D Model Ultra Librarian TFA9882UK/N1,023 CAD Model

Description

The NXP TFA9882UK/N1,023 is a high-efficiency, high-performance audio amplifier designed to deliver outstanding sound quality with minimal power consumption. This innovative component is part of NXP's range of audio solutions that cater to a variety of applications, from portable devices to home entertainment systems.

Key Features

  • High Efficiency: With its class-D architecture, the TFA9882UK/N1,023 ensures high efficiency, which translates to longer battery life for portable applications and reduced energy consumption for all devices.
  • Excellent Audio Performance: The amplifier is engineered to provide a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), ensuring a crystal-clear audio experience.
  • Integrated DSP: Featuring an integrated Digital Signal Processor (DSP), this component allows for advanced audio processing and optimization, enabling manufacturers to tailor the audio output to their specific needs.
  • Robust Power Output: The TFA9882UK/N1,023 delivers a robust power output that can drive a wide range of speakers, making it a versatile choice for different audio applications.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, allowing designers to incorporate high-quality audio in even the most compact devices.

Applications

The NXP TFA9882UK/N1,023 is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Speakers and Docking Stations
  • Portable Media Players
  • Home Theater Systems
  • TV Soundbars

Technical Specifications

Some of the technical specifications of the TFA9882UK/N1,023 include:

  • Supply Voltage Range: 3.0 V to 4.5 V
  • Output Power: Up to 3.2 W (RMS) into 4 Ω at 5% THD
  • Audio Input: Digital I2S
  • Package: HVQFN20

The TFA9882UK/N1,023 from NXP is a testament to the company's commitment to providing high-quality audio solutions that meet the demands of modern consumers and manufacturers. Its combination of efficiency, performance, and flexibility makes it an excellent choice for enhancing the audio experience in a wide range of products.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7219 $64.3314
14+ $8.7976 $123.1664
21+ $8.5227 $178.9767
29+ $8.2479 $239.1891
37+ $7.9730 $295.0010
49+ $7.1483 $350.2667
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess