EN
  • EN
  • DE

TFA9843BJ/N1,112

Part No TFA9843BJ/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 14W STER 9SIL / Audio Amp Speaker 2-CH Stereo 14W Class-AB 9-Pin DBS9P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 14W x 2 @ 4 Ohm
Operating Supply Voltage 9 V ~ 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 9-PDBS-EP
Package 9-SIP Exposed Tab, Formed Leads
Win Source Part Number 796685-TFA9843BJ/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TFA9843B
Introduction Date May 04, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TFA9843BJ/N1,112 CAD Model

Description

Introducing the TFA9843BJ/N1,112 by NXP

Discover the power and performance of the TFA9843BJ/N1,112, a cutting-edge audio amplifier solution from the renowned semiconductor manufacturer, NXP. This high-quality product is designed to deliver superior audio amplification with remarkable efficiency and precision, making it an ideal choice for a range of applications in the consumer electronics market.

Exceptional Audio Fidelity

The TFA9843BJ/N1,112 boasts an impressive feature set that ensures outstanding audio fidelity. With its integrated dual-channel audio amplifier, it can drive stereo speakers with remarkable clarity and depth. The device operates on Class-D amplification principles, which not only provides high-efficiency output but also minimizes power loss and heat dissipation, ensuring a longer lifespan for your audio equipment.

Advanced Features and Specifications

This audio amplifier is equipped with a multitude of advanced features that cater to the needs of modern audio systems. It supports a wide range of supply voltages, from 8V to 18V, allowing for flexible integration into various circuit designs. Additionally, the TFA9843BJ/N1,112 includes built-in protection features such as overtemperature protection, short-circuit protection, and under-voltage lockout, which safeguard the device and connected components from potential damage.

Compact and Reliable Design

The TFA9843BJ/N1,112 comes in a compact HSOP24 package, which is designed for space-saving on printed circuit boards while still offering excellent thermal performance. This makes it an excellent choice for applications where space is at a premium, such as portable audio devices, soundbars, and small home theater systems.

Easy Integration

Integration of the TFA9843BJ/N1,112 into your audio system is made easy thanks to its I²C-bus control interface. This allows for seamless communication with microcontrollers or processors, enabling precise control over volume, audio modes, and other settings. The flexibility of the I²C interface ensures that the amplifier can be easily configured to match specific system requirements.

Conclusion

With its high-quality audio output, advanced protection features, and ease of integration, the TFA9843BJ/N1,112 from NXP stands out as a superior audio amplification solution. Its robust design and versatile functionality make it perfectly suited for a wide array of audio applications, from consumer electronics to professional audio systems. Experience the difference in sound quality and reliability with NXP's TFA9843BJ/N1,112.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess