EN
  • EN
  • DE

TFA9842AJ/N1,112

Part No TFA9842AJ/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 7.5W STER 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7.5W x 2 @ 4 Ohm
Supply Voltage - Operating 9 V to 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-PDBS-EP
Dimension 9-SIP Exposed Tab, Formed Leads
Win Source Part Number 1106827-TFA9842AJ/N1,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFA9842AJ/N1,112 CAD Model

Description

The TFA9842AJ/N1,112 is an innovative audio solution from NXP Semiconductors, designed to deliver high-quality sound with remarkable efficiency. This powerful audio amplifier is part of NXP's TFA98xx family, known for its exceptional performance in a wide range of audio applications. Whether it's for televisions, wireless speakers, or portable audio systems, the TFA9842AJ/N1,112 is engineered to provide an immersive audio experience.

Key Features

  • Power Output: The TFA9842AJ/N1,112 boasts a 2 x 15 W stereo output power into an 8-ohm load, ensuring loud and clear sound reproduction.
  • Efficiency: With its class-D architecture, this amplifier offers high efficiency, which means less power is wasted as heat, making it ideal for compact devices where thermal management is crucial.
  • Sound Quality: Advanced features such as digital signal processing (DSP) contribute to the superior sound quality by optimizing audio performance and compensating for speaker characteristics.
  • Integration: The device integrates a digital input interface, reducing the need for external components and simplifying the design process for product developers.
  • Protection: The TFA9842AJ/N1,112 is equipped with multiple protection features, including overtemperature, short-circuit, and clip detection, ensuring reliability and longevity.

Applications

The versatility of the TFA9842AJ/N1,112 makes it suitable for a broad spectrum of audio applications. It is commonly used in:

  • Flat-panel TVs and monitors
  • Wireless speakers
  • Portable audio docking stations
  • Home theater systems
  • Active speakers

Technical Specifications

Parameter Value
Product Category Audio Amplifiers
Manufacturer NXP Semiconductors
RoHS Yes
Output Power 2 x 15 W
Load Impedance 8 Ohm
THD+N 0.1 % (typical)
Supply Voltage 8 V to 18 V
Package / Case HSOP-24

For developers and audio enthusiasts looking to create products with superior sound quality, the TFA9842AJ/N1,112 from NXP Semiconductors offers a compelling blend of power, efficiency, and audio fidelity, making it an excellent choice for next-generation audio systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9009 $58.5585
160+ $0.7392 $118.2720
245+ $0.7161 $175.4445
335+ $0.6930 $232.1550
435+ $0.6699 $291.4065
580+ $0.6006 $348.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess