EN
  • EN
  • DE

TFA9810T

Part No TFA9810T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Stereo full-bridge audio amplifier 2 x 12 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266824-TFA9810T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFA9810T CAD Model

Description

Introducing the NXP TFA9810T - High-Efficiency Class-D Audio Amplifier

The NXP TFA9810T is a cutting-edge audio solution designed for a wide array of applications where high-quality sound and efficient power consumption are paramount. This high-performance Class-D audio amplifier is engineered to deliver exceptional audio quality while maintaining a small footprint, making it an ideal choice for portable devices, wireless speakers, and other compact audio systems.

Key Features

  • Advanced Class-D Technology: The TFA9810T utilizes NXP's state-of-the-art Class-D technology to provide a high-efficiency audio amplification, ensuring minimal power loss and extended battery life for portable applications.
  • High Output Power: With its robust design, the TFA9810T can deliver up to 2 x 15W of output power into an 8Ω load, providing loud and clear sound for an immersive audio experience.
  • Multi-channel Capability: This amplifier supports multi-channel audio, allowing for a versatile range of configurations and providing flexibility in designing sophisticated audio systems.
  • Integrated DSP: The TFA9810T comes with an integrated digital signal processor (DSP), offering advanced audio processing capabilities that enhance the overall sound quality and performance.
  • Low Distortion: The device is engineered to maintain low levels of harmonic distortion throughout its operating range, ensuring the audio output is crisp and true to the original recording.
  • Compact Design: Its small package size makes it an excellent choice for space-constrained applications without compromising on audio performance.
  • Thermal Protection: The TFA9810T is equipped with thermal protection features, safeguarding the device from overheating and ensuring reliable operation under various conditions.

Applications

The versatility of the NXP TFA9810T allows it to be used in a variety of applications. It is particularly suitable for:

  • Portable Bluetooth speakers
  • Wireless audio systems
  • Soundbars and TV audio systems
  • Smart home audio devices
  • Mobile audio accessories

With its combination of power, efficiency, and audio fidelity, the NXP TFA9810T stands out as a superior choice for designers and manufacturers aiming to enhance their audio products with high-quality sound amplification.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess