EN
  • EN
  • DE
  • IT

TEF6901AH

Part No TEF6901AH
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Integrated car radio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266709-TEF6901AH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6901AH CAD Model

Description

Product Overview: TEF6901AH from NXP

The TEF6901AH is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This versatile product is specifically engineered to meet the demanding requirements of car radio and navigation systems, offering an exceptional combination of performance, reliability, and integration.

Key Features

  • High Performance: The TEF6901AH is built to deliver superior radio signal processing capabilities, ensuring clear and reliable audio reception even in challenging environments.
  • Integration: This IC integrates multiple functions including an AM/FM radio tuner, RDS demodulator, and audio processing in a single chip, which helps to reduce the overall system complexity and footprint.
  • Flexibility: It is designed to support global broadcast standards, making it a versatile solution for car radios worldwide.
  • Low Power Consumption: The TEF6901AH is optimized for low power consumption, which is critical for battery-operated systems in vehicles.
  • Robust Design: The product is engineered to withstand the harsh conditions typically found in automotive environments, including wide temperature ranges and vibrations.

Applications

The TEF6901AH is ideal for use in a variety of automotive infotainment systems, including:

  • Standard and high-end car radios
  • Navigation systems with integrated audio
  • Telematics devices requiring radio functionality

Technical Specifications

The TEF6901AH is designed with the following technical specifications:

  • Supply voltage: Typically designed for 12V automotive systems
  • Operating temperature range: Suitable for automotive environments
  • Package: Available in a robust package suitable for automotive applications

In conclusion, the TEF6901AH from NXP is a highly integrated and efficient solution for automotive radio and audio systems. Its combination of performance, integration, and flexibility make it an excellent choice for manufacturers looking to enhance the in-vehicle infotainment experience.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess