EN
  • EN
  • DE

TEF6894H/V2,518

Part No TEF6894H/V2,518
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC RADIO SIGNAL PROC 44-QFP / High Performance Multimedia IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Function Audio Tone Processor
Applications Automotive Audio
Number of Channels 6
Interface I2C
Operating Supply Voltage 8 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications AM, FM
Package 44-QFP
Manufacturer Package 44-PQFP (10x10)
Win Source Part Number 796675-TEF6894H/V2,518
Popularity Medium
Supply and Demand Status Limited
Family Name TEF6894H
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEF6894H/V2,518 CAD Model

Description

Introducing the TEF6894H/V2,518 from NXP Semiconductors

Designed to meet the high demands of today's automotive entertainment and information systems, the TEF6894H/V2,518 is a state-of-the-art car radio integrated circuit (IC) developed by NXP Semiconductors. This advanced IC is part of NXP's acclaimed line of car radio solutions, offering exceptional performance, robustness, and flexibility for in-vehicle audio applications.

The TEF6894H/V2,518 is equipped with a variety of features that make it an ideal choice for automotive manufacturers and aftermarket audio system designers. It supports AM, FM, and weather band frequencies, ensuring comprehensive radio coverage. Additionally, the IC includes NXP's proven tuner technology that provides superior reception quality even in challenging signal conditions, such as urban environments with high levels of interference.

With its integrated stereo decoder, the TEF6894H/V2,518 delivers high-fidelity audio output, ensuring a rich and immersive listening experience. The IC also incorporates advanced noise blanking and muting functions to minimize unwanted noise and ensure clear audio reproduction. Its low power consumption makes it suitable for modern vehicles that demand energy efficiency without compromising on performance.

The TEF6894H/V2,518 is designed with ease of integration in mind. It comes in a compact package, allowing for space-saving designs in automotive head units and infotainment systems. The IC's I2C-bus interface facilitates seamless communication with microcontrollers and other components within the system, enabling complex functionalities and user-friendly interfaces.

Moreover, the TEF6894H/V2,518 is built to withstand the harsh conditions typical of automotive environments. It operates reliably over a wide temperature range and is designed to resist the vibrations and shocks that are common in vehicles.

In summary, the TEF6894H/V2,518 from NXP Semiconductors is a versatile and high-performance car radio IC that offers exceptional audio quality, advanced signal processing, and robustness for the automotive market. Its integration-friendly design and energy-efficient operation make it an excellent choice for the next generation of automotive audio systems.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess